Infineon Technologies AG 100V 120A MOSFET Transistor IPB033N10N5LFATMA1

Description
MOSFET N-CH 100V 120A TO263-3 Product overview: IPB033N10N5LFATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB033N10N5LFATM A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 120A TO263-3 Product overview: IPB033N10N5LFATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB033N10N5LFATM A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 120A MOSFET Transistor
278-IPB033N10N5LFATMA1
100V 120A MOSFET Transistor 278-IPB033N10N5LFATMA1
MOSFET N-CH 100V 120A TO263-3 Product overview: IPB033N10N5LFATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB033N10N5LFATM A1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 120A TO263-3 Product overview: IPB033N10N5LFATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB033N10N5LFATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPB033N10N5LFATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB033N10N5LFATMA1CT-ND
Single FETs, MOSFETs IPB033N10N5LFATMA1CT-ND
N-Channel 100V 120A (Tc) 179W (Tc) Surface Mount PG-TO263-3

N-Channel 100V 120A (Tc) 179W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IPB033N10N5LFATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB033N10N5LFATMA1TR-ND
Single FETs, MOSFETs IPB033N10N5LFATMA1TR-ND
N-Channel 100V 120A (Tc) 179W (Tc) Surface Mount PG-TO263-3

N-Channel 100V 120A (Tc) 179W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IPB033N10N5LFATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB033N10N5LFATMA1DKR-ND
Single FETs, MOSFETs IPB033N10N5LFATMA1DKR-ND
N-Channel 100V 120A (Tc) 179W (Tc) Surface Mount PG-TO263-3

N-Channel 100V 120A (Tc) 179W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1004204-IPB033N10N5LFATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1004204-IPB033N10N5LFATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1004204-IPB033N10N5LFATMA1
Win Source Part Number: 1004204-IPB033N10N5L FATMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™-5 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 120A (Tc) Rds On (Max) @ Id, Vgs: 3.3mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 4.1V @ 150µA Power Dissipation (Max): 179W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: PG-TO263-3 Gate Charge (Qg) (Max) @ Vgs: 102 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 460 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPB033N10N5LFATMA1-N D,SP001503858,2156-I PB033N10N5LFATMA1,IP B033N10N5LFATMA1CT,I NFINFIPB033N10N5LFAT MA1,IPB033N10N5LFATM A1DKR,IPB033N10N5LFA TMA1TR Base Product Number: IPB033 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1004204-IPB033N10N5LFATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: OptiMOS™-5
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 120A (Tc)
Rds On (Max) @ Id, Vgs: 3.3mOhm @ 100A, 10V
Vgs(th) (Max) @ Id: 4.1V @ 150µA
Power Dissipation (Max): 179W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: PG-TO263-3
Gate Charge (Qg) (Max) @ Vgs: 102 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 460 pF @ 50 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IPB033N10N5LFATMA1-ND,SP001503858,2156-IPB033N10N5LFATMA1,IPB033N10N5LFATMA1CT,INFINFIPB033N10N5LFATMA1,IPB033N10N5LFATMA1DKR,IPB033N10N5LFATMA1TR
Base Product Number: IPB033
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
MOSFETs - 2207380 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2207380
MOSFETs 2207380
Infineon MOSFET IPB033N10N5LFATMA1

Infineon MOSFET IPB033N10N5LFATMA1

Supplier's Site
MOSFETs - 2207380P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2207380P
MOSFETs 2207380P
Infineon MOSFET IPB033N10N5LFATMA1

Infineon MOSFET IPB033N10N5LFATMA1

Supplier's Site
MOSFETs - 2207379 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2207379
MOSFETs 2207379
Infineon MOSFET IPB033N10N5LFATMA1

Infineon MOSFET IPB033N10N5LFATMA1

Supplier's Site
Mosfet, N-Ch, 100V, 120A, 150Deg C, 179W; Channel Type Infineon - 93AC7099 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 120A, 150Deg C, 179W; Channel Type Infineon
93AC7099
Mosfet, N-Ch, 100V, 120A, 150Deg C, 179W; Channel Type Infineon 93AC7099
MOSFET, N-CH, 100V, 120A, 150DEG C, 179W; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:120A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.3V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 120A, 150DEG C, 179W; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:120A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.3V RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET DIFFERENTIATED MOSFETS

MOSFET DIFFERENTIATED MOSFETS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB033N10N5LFATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB033N10N5LFATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB033N10N5LFATMA1
MOSFET N-CH 100V 120A TO263-3

MOSFET N-CH 100V 120A TO263-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IPB033N10N5LFATMA1 IPB033N10N5LFATMA1CT-ND 1004204-IPB033N10N5LFATMA1 2207380 93AC7099 IPB033N10N5LFATMA1 IPB033N10N5LFATMA1
Product Name 100V 120A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFETs Mosfet, N-Ch, 100V, 120A, 150Deg C, 179W; Channel Type Infineon MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
Transconductance 0.0230 kS
PD 179 milliwatts 179000 milliwatts
Unlock Full Specs
to access all available technical data