MOSFET N-CH 650V 11A TO263-3 Product overview: IPB65R225C7ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB65R225C7ATMA2
Power Field-Effect Transistor, 11A I(D), 650V, 0.225ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB
N-Channel 650V 11A (Tc) 63W (Tc) Surface Mount PG-TO263-3
MOSFET N-CH 650V 11A TO263-3
MOSFET N-CH 650V 11A TO263-3
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-IPB65R225C7ATMA2 | IPB65R225C7ATMA2 | IPB65R225C7ATMA2TR-ND | IPB65R225C7ATMA2 | IPB65R225C7ATMA2 |
| Product Name | 650V 11A MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 650 volts | 650 volts | |||
| PD | 63 milliwatts | 63000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |