Infineon Technologies AG Single FETs, MOSFETs IPB60R120C7ATMA1

Description
N-Channel 650V 19A (Tc) 92W (Tc) Surface Mount PG-TO263-3-2
Request a Quote
Description
N-Channel 650V 19A (Tc) 92W (Tc) Surface Mount PG-TO263-3-2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Infineon 600V CoolMOS,Ñ¢ C7 Power Transistor (part number IPB60R120C7) is an N-channel MOSFET designed for high-voltage applications. It features a maximum drain-source voltage (VDS) of 600V and a continuous drain current (ID) rating of 19A, making it suitable for demanding power management tasks. The device has a low on-resistance (RDS(on)) of 0.103 ohms, which contributes to improved efficiency in power conversion applications. This MOSFET is qualified for industrial-grade applications according to JEDEC standards and is capable of handling high switching frequencies without significant efficiency loss due to its low gate charge (Qg) of 34nC and low output capacitance (Eoss) of 4µJ at 400V. It is designed for both hard and soft switching applications, including power factor correction (PFC) and high-performance LLC converters, making it versatile for use in computing, telecom, and solar power systems. The package type is TO-263, which allows for compact designs and efficient thermal management. Overall, this MOSFET is a reliable choice for engineers looking for a high-performance component in their power management solutions.

Datasheet Summary
Powered by GS/AI

The Infineon 600V CoolMOS,Ñ¢ C7 Power Transistor (part number IPB60R120C7) is an N-channel MOSFET designed for high-voltage applications. It features a maximum drain-source voltage (VDS) of 600V and a continuous drain current (ID) rating of 19A, making it suitable for demanding power management tasks. The device has a low on-resistance (RDS(on)) of 0.103 ohms, which contributes to improved efficiency in power conversion applications. This MOSFET is qualified for industrial-grade applications according to JEDEC standards and is capable of handling high switching frequencies without significant efficiency loss due to its low gate charge (Qg) of 34nC and low output capacitance (Eoss) of 4µJ at 400V. It is designed for both hard and soft switching applications, including power factor correction (PFC) and high-performance LLC converters, making it versatile for use in computing, telecom, and solar power systems. The package type is TO-263, which allows for compact designs and efficient thermal management. Overall, this MOSFET is a reliable choice for engineers looking for a high-performance component in their power management solutions.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPB60R120C7ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB60R120C7ATMA1TR-ND
Single FETs, MOSFETs IPB60R120C7ATMA1TR-ND
N-Channel 650V 19A (Tc) 92W (Tc) Surface Mount PG-TO263-3-2

N-Channel 650V 19A (Tc) 92W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB60R120C7ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB60R120C7ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB60R120C7ATMA1
MOSFET N-CH 600V 19A TO263-3

MOSFET N-CH 600V 19A TO263-3

Supplier's Site
MOSFET HIGH POWER_NEW

MOSFET HIGH POWER_NEW

Buy Now Datasheet
Mosfet, N-Ch, 600V, 19A, 92W, To-263; Transistor Polarity Infineon - 93AC7105 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 19A, 92W, To-263; Transistor Polarity Infineon
93AC7105
Mosfet, N-Ch, 600V, 19A, 92W, To-263; Transistor Polarity Infineon 93AC7105
MOSFET, N-CH, 600V, 19A, 92W, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:19A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.103ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 19A, 92W, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:19A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.103ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPB60R120C7ATMA1TR-ND IPB60R120C7ATMA1 IPB60R120C7ATMA1 93AC7105
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 600V, 19A, 92W, To-263; Transistor Polarity Infineon
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065030K4S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-4
Packing Method Tube; Tube
View Details
3 suppliers