Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB023N06N3GATMA1 IPB023N06N3GATMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1045756-IPB023N06N3G ATMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 214W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO263-7 Dimension: TO-263-7, D2Pak (6 Leads + Tab) Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 140A (Tc) Gate-Source Threshold Voltage: 4V @ 141μA Max Gate Charge: 198nC @ 10V Max Input Capacitance: 16000pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.3 mOhm @ 100A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1045756-IPB023N06N3G ATMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 214W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO263-7 Dimension: TO-263-7, D2Pak (6 Leads + Tab) Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 140A (Tc) Gate-Source Threshold Voltage: 4V @ 141μA Max Gate Charge: 198nC @ 10V Max Input Capacitance: 16000pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.3 mOhm @ 100A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB023N06N3GATMA1 - 1045756-IPB023N06N3GATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB023N06N3GATMA1
1045756-IPB023N06N3GATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB023N06N3GATMA1 1045756-IPB023N06N3GATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1045756-IPB023N06N3G ATMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 214W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO263-7 Dimension: TO-263-7, D2Pak (6 Leads + Tab) Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 140A (Tc) Gate-Source Threshold Voltage: 4V @ 141μA Max Gate Charge: 198nC @ 10V Max Input Capacitance: 16000pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.3 mOhm @ 100A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1045756-IPB023N06N3GATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 214W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO263-7
Dimension: TO-263-7, D2Pak (6 Leads + Tab)
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 140A (Tc)
Gate-Source Threshold Voltage: 4V @ 141μA
Max Gate Charge: 198nC @ 10V
Max Input Capacitance: 16000pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.3 mOhm @ 100A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
60V 140A MOSFET Transistor
278-IPB023N06N3GATMA1
60V 140A MOSFET Transistor 278-IPB023N06N3GATMA1
MOSFET N-CH 60V 140A TO263-7 Product overview: IPB023N06N3GATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 140A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 140A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB023N06N3GATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 140A TO263-7 Product overview: IPB023N06N3GATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 140A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 140A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB023N06N3GATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPB023N06N3GATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB023N06N3GATMA1TR-ND
Single FETs, MOSFETs IPB023N06N3GATMA1TR-ND
N-Channel 60V 140A (Tc) 214W (Tc) Surface Mount PG-TO263-7

N-Channel 60V 140A (Tc) 214W (Tc) Surface Mount PG-TO263-7

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB023N06N3GATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB023N06N3GATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB023N06N3GATMA1
MOSFET N-CH 60V 140A TO263-7

MOSFET N-CH 60V 140A TO263-7

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1045756-IPB023N06N3GATMA1 278-IPB023N06N3GATMA1 IPB023N06N3GATMA1TR-ND IPB023N06N3GATMA1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB023N06N3GATMA1 60V 140A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 60 volts
PD 214000 milliwatts 214000 milliwatts
Unlock Full Specs
to access all available technical data