Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB010N06NATMA1 IPB010N06NATMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1045751-IPB010N06NAT MA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO263-7 Dimension: TO-263-7, D2Pak (6 Leads + Tab) Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 45A (Ta), 180A (Tc) Gate-Source Threshold Voltage: 4V @ 280μA Max Gate Charge: 208nC @ 10V Max Input Capacitance: 15000pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1 mOhm @ 100A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1045751-IPB010N06NAT MA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO263-7 Dimension: TO-263-7, D2Pak (6 Leads + Tab) Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 45A (Ta), 180A (Tc) Gate-Source Threshold Voltage: 4V @ 280μA Max Gate Charge: 208nC @ 10V Max Input Capacitance: 15000pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1 mOhm @ 100A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB010N06NATMA1 - 1045751-IPB010N06NATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB010N06NATMA1
1045751-IPB010N06NATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB010N06NATMA1 1045751-IPB010N06NATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1045751-IPB010N06NAT MA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO263-7 Dimension: TO-263-7, D2Pak (6 Leads + Tab) Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 45A (Ta), 180A (Tc) Gate-Source Threshold Voltage: 4V @ 280μA Max Gate Charge: 208nC @ 10V Max Input Capacitance: 15000pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1 mOhm @ 100A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1045751-IPB010N06NATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO263-7
Dimension: TO-263-7, D2Pak (6 Leads + Tab)
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 45A (Ta), 180A (Tc)
Gate-Source Threshold Voltage: 4V @ 280μA
Max Gate Charge: 208nC @ 10V
Max Input Capacitance: 15000pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1 mOhm @ 100A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IPB010N06NATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB010N06NATMA1DKR-ND
Single FETs, MOSFETs IPB010N06NATMA1DKR-ND
N-Channel 60V 45A (Ta), 180A (Tc) 300W (Tc) Surface Mount PG-TO263-7

N-Channel 60V 45A (Ta), 180A (Tc) 300W (Tc) Surface Mount PG-TO263-7

Buy Now Datasheet
Single FETs, MOSFETs - IPB010N06NATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB010N06NATMA1TR-ND
Single FETs, MOSFETs IPB010N06NATMA1TR-ND
N-Channel 60V 45A (Ta), 180A (Tc) 300W (Tc) Surface Mount PG-TO263-7

N-Channel 60V 45A (Ta), 180A (Tc) 300W (Tc) Surface Mount PG-TO263-7

Buy Now Datasheet
Single FETs, MOSFETs - IPB010N06NATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB010N06NATMA1CT-ND
Single FETs, MOSFETs IPB010N06NATMA1CT-ND
N-Channel 60V 45A (Ta), 180A (Tc) 300W (Tc) Surface Mount PG-TO263-7

N-Channel 60V 45A (Ta), 180A (Tc) 300W (Tc) Surface Mount PG-TO263-7

Buy Now Datasheet
Singapore, Singapore
60V 45A 180A MOSFET Transistor
278-IPB010N06NATMA1
60V 45A 180A MOSFET Transistor 278-IPB010N06NATMA1
MOSFET N-CH 60V 45A/180A TO263-7 Product overview: IPB010N06NATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 45A, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 45A, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB010N06NATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 45A/180A TO263-7 Product overview: IPB010N06NATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 45A, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 45A, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB010N06NATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - IPB010N06NATMA1 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 45A I(D), 60V, 0.001ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263

Power Field-Effect Transistor, 45A I(D), 60V, 0.001ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 180A, To-2637; Channel Type Infineon - 79X1431 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 180A, To-2637; Channel Type Infineon
79X1431
Mosfet, N-Ch, 60V, 180A, To-2637; Channel Type Infineon 79X1431
MOSFET, N-CH, 60V, 180A, TO-263- 7; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:180A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.8V RoHS Compliant: Yes

MOSFET, N-CH, 60V, 180A, TO-263- 7; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:180A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.8V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB010N06NATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB010N06NATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB010N06NATMA1
MOSFET N-CH 60V 45A/180A TO263-7

MOSFET N-CH 60V 45A/180A TO263-7

Supplier's Site
Single FETs, MOSFETs - IPB010N06NATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB010N06NATMA1
Single FETs, MOSFETs IPB010N06NATMA1
MOSFET N-CH 60V 45A/180A TO263-7

MOSFET N-CH 60V 45A/180A TO263-7

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 60V 180A D2PAK-6

MOSFET N-Ch 60V 180A D2PAK-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1045751-IPB010N06NATMA1 IPB010N06NATMA1DKR-ND 278-IPB010N06NATMA1 IPB010N06NATMA1 79X1431 IPB010N06NATMA1 IPB010N06NATMA1 IPB010N06NATMA1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB010N06NATMA1 Single FETs, MOSFETs 60V 45A 180A MOSFET Transistor Mosfet, N-Ch, 60V, 180A, To-2637; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 60 volts 60 volts 60 volts
PD 300000 milliwatts 300 milliwatts 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3; PG-TO263-7 TO-263; TO-263-7, D2PAK (6 Leads + Tab) Tape & Reel (TR) PG-TO263-7 TO-3; TO-263 TO-263; TO-263-7, D2PAK (6 Leads + Tab) TO-263; TO-263-7, D²Pak (6 Leads + Tab)
Unlock Full Specs
to access all available technical data