Infineon Technologies AG Single FETs, MOSFETs IPB03N03LA

Description
N-Channel 25V 80A (Tc) 150W (Tc) Surface Mount PG-TO263-3-2
Request a Quote Datasheet
Description
N-Channel 25V 80A (Tc) 150W (Tc) Surface Mount PG-TO263-3-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPB03N03LA-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB03N03LA-ND
Single FETs, MOSFETs IPB03N03LA-ND
N-Channel 25V 80A (Tc) 150W (Tc) Surface Mount PG-TO263-3-2

N-Channel 25V 80A (Tc) 150W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB03N03LA - 103613-IPB03N03LA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB03N03LA
103613-IPB03N03LA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB03N03LA 103613-IPB03N03LA
Manufacturer: Infineon Technologies Win Source Part Number: 103613-IPB03N03LA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO263-3-2 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 2V @ 100μA Max Gate Charge: 57nC @ 5V Max Input Capacitance: 7027pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.7 mOhm @ 55A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 103613-IPB03N03LA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO263-3-2
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 2V @ 100μA
Max Gate Charge: 57nC @ 5V
Max Input Capacitance: 7027pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.7 mOhm @ 55A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
25V 80A MOSFET Transistor
278-IPB03N03LA
25V 80A MOSFET Transistor 278-IPB03N03LA
MOSFET N-CH 25V 80A TO263-3 Product overview: IPB03N03LA from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB03N03LA can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 80A TO263-3 Product overview: IPB03N03LA from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB03N03LA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB03N03LA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB03N03LA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB03N03LA
MOSFET N-CH 25V 80A TO263-3

MOSFET N-CH 25V 80A TO263-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPB03N03LA-ND 103613-IPB03N03LA 278-IPB03N03LA IPB03N03LA
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB03N03LA 25V 80A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; PG-TO263-3-2 Tape & Reel (TR) 57 nC @ 5 V
V(BR)DSS 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
55V 1.9A MOSFET Transistor - 278-AUIRFL014NTR - ERSAELECTRONICS PTE. LTD.
Specs
PD 1000 milliwatts
TJ -55 C (-67 F)
View Details
6 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details