Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB200N15N3GATMA1 IPB200N15N3GATMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 874733-IPB200N15N3GA TMA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 150 V 50A (Tc) 150W (Tc) Surface Mount PG-TO263-3 Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: IPB200 Categories: Discrete Semiconductor Products Case / Package: PG-TO263-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPB200N15N3GATMA1CT, IPB200N15N3GATMA1DKR , IPB200N15N3 GCT-ND, IPB200N15N3 G, IPB200N15N3 GDKR, IPB200N15N3 GCT, IPB200N15N3 GTR-ND, IPB200N15N3G, IPB200N15N3 GTR, IPB200N15N3GATMA1TR, IPB200N15N3 G-ND, SP000414740, IPB200N15N3 GDKR-ND
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 874733-IPB200N15N3GA TMA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 150 V 50A (Tc) 150W (Tc) Surface Mount PG-TO263-3 Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: IPB200 Categories: Discrete Semiconductor Products Case / Package: PG-TO263-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPB200N15N3GATMA1CT, IPB200N15N3GATMA1DKR , IPB200N15N3 GCT-ND, IPB200N15N3 G, IPB200N15N3 GDKR, IPB200N15N3 GCT, IPB200N15N3 GTR-ND, IPB200N15N3G, IPB200N15N3 GTR, IPB200N15N3GATMA1TR, IPB200N15N3 G-ND, SP000414740, IPB200N15N3 GDKR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB200N15N3GATMA1 - 874733-IPB200N15N3GATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB200N15N3GATMA1
874733-IPB200N15N3GATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB200N15N3GATMA1 874733-IPB200N15N3GATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 874733-IPB200N15N3GA TMA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 150 V 50A (Tc) 150W (Tc) Surface Mount PG-TO263-3 Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: IPB200 Categories: Discrete Semiconductor Products Case / Package: PG-TO263-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPB200N15N3GATMA1CT, IPB200N15N3GATMA1DKR , IPB200N15N3 GCT-ND, IPB200N15N3 G, IPB200N15N3 GDKR, IPB200N15N3 GCT, IPB200N15N3 GTR-ND, IPB200N15N3G, IPB200N15N3 GTR, IPB200N15N3GATMA1TR, IPB200N15N3 G-ND, SP000414740, IPB200N15N3 GDKR-ND

Manufacturer: Infineon Technologies
Win Source Part Number: 874733-IPB200N15N3GATMA1
Series: OptiMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 150 V 50A (Tc) 150W (Tc) Surface Mount PG-TO263-3
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: IPB200
Categories: Discrete Semiconductor Products
Case / Package: PG-TO263-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IPB200N15N3GATMA1CT, IPB200N15N3GATMA1DKR, IPB200N15N3 GCT-ND, IPB200N15N3 G, IPB200N15N3 GDKR, IPB200N15N3 GCT, IPB200N15N3 GTR-ND, IPB200N15N3G, IPB200N15N3 GTR, IPB200N15N3GATMA1TR, IPB200N15N3 G-ND, SP000414740, IPB200N15N3 GDKR-ND

Buy Now Datasheet
Single FETs, MOSFETs - IPB200N15N3GATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB200N15N3GATMA1TR-ND
Single FETs, MOSFETs IPB200N15N3GATMA1TR-ND
N-Channel 150V 50A (Tc) 150W (Tc) Surface Mount PG-TO263-3

N-Channel 150V 50A (Tc) 150W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IPB200N15N3GATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB200N15N3GATMA1CT-ND
Single FETs, MOSFETs IPB200N15N3GATMA1CT-ND
N-Channel 150V 50A (Tc) 150W (Tc) Surface Mount PG-TO263-3

N-Channel 150V 50A (Tc) 150W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Singapore, Singapore
150V 50A MOSFET Transistor
278-IPB200N15N3GATMA1
150V 50A MOSFET Transistor 278-IPB200N15N3GATMA1
MOSFET N-CH 150V 50A D2PAK Product overview: IPB200N15N3GATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB200N15N3GATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 50A D2PAK Product overview: IPB200N15N3GATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB200N15N3GATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPB200N15N3GATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB200N15N3GATMA1
Single FETs, MOSFETs IPB200N15N3GATMA1
MOSFET N-CH 150V 50A D2PAK

MOSFET N-CH 150V 50A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB200N15N3GATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB200N15N3GATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB200N15N3GATMA1
MOSFET N-CH 150V 50A D2PAK

MOSFET N-CH 150V 50A D2PAK

Supplier's Site
Mosfet, N Ch, 150V, 50A, To-263; Channel Type Infineon - 60R2679 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 150V, 50A, To-263; Channel Type Infineon
60R2679
Mosfet, N Ch, 150V, 50A, To-263; Channel Type Infineon 60R2679
MOSFET, N CH, 150V, 50A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N CH, 150V, 50A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 874733-IPB200N15N3GATMA1 IPB200N15N3GATMA1TR-ND 278-IPB200N15N3GATMA1 IPB200N15N3GATMA1 IPB200N15N3GATMA1 60R2679
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB200N15N3GATMA1 Single FETs, MOSFETs 150V 50A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Ch, 150V, 50A, To-263; Channel Type Infineon
Polarity N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; PG-TO263-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-263
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts 150 volts
Unlock Full Specs
to access all available technical data