Broadcom Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output HCPL-6730

Description
Win Source Part Number: 1184961-HCPL-6730 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1 Mounting: SMD (SMT) Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 10 mA Voltage - Forward (Vf) (Typ): 1.4V Current - Output / Channel: 40mA Number of Channels: 2 Voltage - Isolation: 1500VDC Current Transfer Ratio (Min): 200% @ 5mA Voltage - Output (Max): 20V Vce Saturation (Max): 110mV Turn On / Turn Off Time (Typ): 2µs, 8µs Package / Case: 20-CLCC Supplier Device Package: 20-LCCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): HCPL6730; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: HCPL-6730-ND,516-365 7 Base Product Number: HCPL-6730 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1184961-HCPL-6730 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1 Mounting: SMD (SMT) Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 10 mA Voltage - Forward (Vf) (Typ): 1.4V Current - Output / Channel: 40mA Number of Channels: 2 Voltage - Isolation: 1500VDC Current Transfer Ratio (Min): 200% @ 5mA Voltage - Output (Max): 20V Vce Saturation (Max): 110mV Turn On / Turn Off Time (Typ): 2µs, 8µs Package / Case: 20-CLCC Supplier Device Package: 20-LCCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): HCPL6730; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: HCPL-6730-ND,516-365 7 Base Product Number: HCPL-6730 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1184961-HCPL-6730 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1184961-HCPL-6730
Isolators - Optoisolators - Transistor, Photovoltaic Output 1184961-HCPL-6730
Win Source Part Number: 1184961-HCPL-6730 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1 Mounting: SMD (SMT) Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 10 mA Voltage - Forward (Vf) (Typ): 1.4V Current - Output / Channel: 40mA Number of Channels: 2 Voltage - Isolation: 1500VDC Current Transfer Ratio (Min): 200% @ 5mA Voltage - Output (Max): 20V Vce Saturation (Max): 110mV Turn On / Turn Off Time (Typ): 2µs, 8µs Package / Case: 20-CLCC Supplier Device Package: 20-LCCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): HCPL6730; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: HCPL-6730-ND,516-365 7 Base Product Number: HCPL-6730 RoHS Status: RoHS non-compliant

Win Source Part Number: 1184961-HCPL-6730
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 1
Mounting: SMD (SMT)
Output Type: Darlington
Input Type: DC
Current - DC Forward (If) (Max): 10 mA
Voltage - Forward (Vf) (Typ): 1.4V
Current - Output / Channel: 40mA
Number of Channels: 2
Voltage - Isolation: 1500VDC
Current Transfer Ratio (Min): 200% @ 5mA
Voltage - Output (Max): 20V
Vce Saturation (Max): 110mV
Turn On / Turn Off Time (Typ): 2µs, 8µs
Package / Case: 20-CLCC
Supplier Device Package: 20-LCCC (8.89x8.89)
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): HCPL6730;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Other Names: HCPL-6730-ND,516-3657
Base Product Number: HCPL-6730
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1184961-HCPL-6730
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-423-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
Digital Isolators - ADUM6401CRIZ-RL - 860608-ADUM6401CRIZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-06 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
2 suppliers