Broadcom Inc. Optoisolators - Logic Output - HCNW2201-300E HCNW2201-300E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042483-HCNW2201-300 E Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 5MBd Forward Voltage: 1.5V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 1kV/μs Propagation Delay tpLH / tpHL (Max): 180ns, 160ns (Typ) Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Gull Wing Supply Voltage - Operating: 4.5 V to 20 V Rise and Fall Time: 30ns, 7ns Channel Output Current: 25mA Continuous forward current- Max: 10mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 42
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042483-HCNW2201-300 E Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 5MBd Forward Voltage: 1.5V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 1kV/μs Propagation Delay tpLH / tpHL (Max): 180ns, 160ns (Typ) Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Gull Wing Supply Voltage - Operating: 4.5 V to 20 V Rise and Fall Time: 30ns, 7ns Channel Output Current: 25mA Continuous forward current- Max: 10mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 42
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - HCNW2201-300E - 1042483-HCNW2201-300E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCNW2201-300E
1042483-HCNW2201-300E
Optoisolators - Logic Output - HCNW2201-300E 1042483-HCNW2201-300E
Manufacturer: Broadcom Limited Win Source Part Number: 1042483-HCNW2201-300 E Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 5MBd Forward Voltage: 1.5V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 1kV/μs Propagation Delay tpLH / tpHL (Max): 180ns, 160ns (Typ) Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Gull Wing Supply Voltage - Operating: 4.5 V to 20 V Rise and Fall Time: 30ns, 7ns Channel Output Current: 25mA Continuous forward current- Max: 10mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 42

Manufacturer: Broadcom Limited
Win Source Part Number: 1042483-HCNW2201-300E
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Push-Pull, Totem Pole
Data Rate: 5MBd
Forward Voltage: 1.5V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 1kV/μs
Propagation Delay tpLH / tpHL (Max): 180ns, 160ns (Typ)
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP Gull Wing
Supply Voltage - Operating: 4.5 V to 20 V
Rise and Fall Time: 30ns, 7ns
Channel Output Current: 25mA
Continuous forward current- Max: 10mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 42

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1042483-HCNW2201-300E
Product Name Optoisolators - Logic Output - HCNW2201-300E
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-414-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Digital Isolators - ISO7741FQDWQ1 - 922118-ISO7741FQDWQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-12 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details