Broadcom Inc. Electronic Surplus - HCPL-4100-500E HCPL-4100-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179114-HCPL-4100-50 0E Packaging: Reel Type: Current Loop Transmitter Mounting Style: SMD Approvals: CSA, UR Input Type: Logic Current - Output / Channel: 30mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD, Gull Wing Common Mode Transient Immunity (Minimum): 1kV/μs Propagation Delay tpLH / tpHL (Maximum): 1.6μs, 1μs Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 20V Rise / Fall Time: 16ns, 23ns
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179114-HCPL-4100-50 0E Packaging: Reel Type: Current Loop Transmitter Mounting Style: SMD Approvals: CSA, UR Input Type: Logic Current - Output / Channel: 30mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD, Gull Wing Common Mode Transient Immunity (Minimum): 1kV/μs Propagation Delay tpLH / tpHL (Maximum): 1.6μs, 1μs Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 20V Rise / Fall Time: 16ns, 23ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - HCPL-4100-500E - 1179114-HCPL-4100-500E - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HCPL-4100-500E
1179114-HCPL-4100-500E
Electronic Surplus - HCPL-4100-500E 1179114-HCPL-4100-500E
Manufacturer: Broadcom Limited Win Source Part Number: 1179114-HCPL-4100-50 0E Packaging: Reel Type: Current Loop Transmitter Mounting Style: SMD Approvals: CSA, UR Input Type: Logic Current - Output / Channel: 30mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD, Gull Wing Common Mode Transient Immunity (Minimum): 1kV/μs Propagation Delay tpLH / tpHL (Maximum): 1.6μs, 1μs Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 20V Rise / Fall Time: 16ns, 23ns

Manufacturer: Broadcom Limited
Win Source Part Number: 1179114-HCPL-4100-500E
Packaging: Reel
Type: Current Loop Transmitter
Mounting Style: SMD
Approvals: CSA, UR
Input Type: Logic
Current - Output / Channel: 30mA
Voltage - Isolation: 3750Vrms
Categories: Isolators
Supplier Device Package: 8-DIP Gull Wing
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-SMD, Gull Wing
Common Mode Transient Immunity (Minimum): 1kV/μs
Propagation Delay tpLH / tpHL (Maximum): 1.6μs, 1μs
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 20V
Rise / Fall Time: 16ns, 23ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1179114-HCPL-4100-500E
Product Name Electronic Surplus - HCPL-4100-500E
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DSCA37 Non-Linearized Thermocouple Input Signal Conditioner - DSCA37-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CE
Analog Channels 1 #
View Details
Passive isolator - 857-450 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Isolators - Isolators - Gate Drivers - 991078-SI8235AB-C-IS1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
BL591 Isolated Signal Conditioner / Shunt Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL591 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details