Broadcom Inc. Electronic Surplus - HCPL-9000-500E HCPL-9000-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179161-HCPL-9000-50 0E Packaging: Tape and Reel Type: Use For General Mounting Style: SMD Technology: GMR (Giant Magnetoresistive) Data Rate: 110MBd Channel Type: Unidirectional Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Isolated Power: No Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD, Gull Wing Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 15ns, 15ns Pulse Width Distortion (Maximum): 3ns Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 1ns, 1ns
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179161-HCPL-9000-50 0E Packaging: Tape and Reel Type: Use For General Mounting Style: SMD Technology: GMR (Giant Magnetoresistive) Data Rate: 110MBd Channel Type: Unidirectional Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Isolated Power: No Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD, Gull Wing Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 15ns, 15ns Pulse Width Distortion (Maximum): 3ns Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 1ns, 1ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - HCPL-9000-500E - 1179161-HCPL-9000-500E - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HCPL-9000-500E
1179161-HCPL-9000-500E
Electronic Surplus - HCPL-9000-500E 1179161-HCPL-9000-500E
Manufacturer: Broadcom Limited Win Source Part Number: 1179161-HCPL-9000-50 0E Packaging: Tape and Reel Type: Use For General Mounting Style: SMD Technology: GMR (Giant Magnetoresistive) Data Rate: 110MBd Channel Type: Unidirectional Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Isolated Power: No Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD, Gull Wing Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 15ns, 15ns Pulse Width Distortion (Maximum): 3ns Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 1ns, 1ns

Manufacturer: Broadcom Limited
Win Source Part Number: 1179161-HCPL-9000-500E
Packaging: Tape and Reel
Type: Use For General
Mounting Style: SMD
Technology: GMR (Giant Magnetoresistive)
Data Rate: 110MBd
Channel Type: Unidirectional
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 1/0
Isolated Power: No
Categories: Isolators
Supplier Device Package: 8-DIP Gull Wing
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-SMD, Gull Wing
Common Mode Transient Immunity (Minimum): 15kV/μs
Propagation Delay tpLH / tpHL (Maximum): 15ns, 15ns
Pulse Width Distortion (Maximum): 3ns
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
Rise / Fall Time: 1ns, 1ns

Buy Now
Isolators - Digital Isolators HCPL-9000-500E
DGTL ISO 2500VRMS 1CH GP 8DIP GW

DGTL ISO 2500VRMS 1CH GP 8DIP GW

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1179161-HCPL-9000-500E HCPL-9000-500E
Product Name Electronic Surplus - HCPL-9000-500E Isolators - Digital Isolators
Operating Temperature -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
BL550 Set-point Alarm Relay | Standard Signal Input | Relay Changeover Output | Space-saving 6 mm Enclosure - BL550 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Signal Conditioners - 2835884 - RS Components, Ltd.
Specs
Outputs TTL
Agency Approval NO
Inputs RS232
View Details