Broadcom Inc. Digital Isolators - ACML-7410-000E ACML-7410-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 766911-ACML-7410-000 E Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Magnetic Coupling Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Data Rate: 100MBd Channel Type: Unidirectional Rise / Fall Time (Typ): 3ns, 3ns Number of Channels: 4 Voltage - Isolation: 5600Vrms Inputs - Side 1/Side 2: 3/1 Isolated Power: No Family Name: ACML-7410 Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 32ns, 32ns Pulse Width Distortion (Maximum): 2ns Alternative Parts (Cross-Reference): ADuM4400CRWZ-RL; ADuM4400BRWZ-RL; ADuM4400ARWZ-RL; Introduction Date: May 15, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2029 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 45
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 766911-ACML-7410-000 E Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Magnetic Coupling Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Data Rate: 100MBd Channel Type: Unidirectional Rise / Fall Time (Typ): 3ns, 3ns Number of Channels: 4 Voltage - Isolation: 5600Vrms Inputs - Side 1/Side 2: 3/1 Isolated Power: No Family Name: ACML-7410 Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 32ns, 32ns Pulse Width Distortion (Maximum): 2ns Alternative Parts (Cross-Reference): ADuM4400CRWZ-RL; ADuM4400BRWZ-RL; ADuM4400ARWZ-RL; Introduction Date: May 15, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2029 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ACML-7410-000E - 766911-ACML-7410-000E - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ACML-7410-000E
766911-ACML-7410-000E
Digital Isolators - ACML-7410-000E 766911-ACML-7410-000E
Manufacturer: Broadcom Limited Win Source Part Number: 766911-ACML-7410-000 E Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Magnetic Coupling Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Data Rate: 100MBd Channel Type: Unidirectional Rise / Fall Time (Typ): 3ns, 3ns Number of Channels: 4 Voltage - Isolation: 5600Vrms Inputs - Side 1/Side 2: 3/1 Isolated Power: No Family Name: ACML-7410 Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 32ns, 32ns Pulse Width Distortion (Maximum): 2ns Alternative Parts (Cross-Reference): ADuM4400CRWZ-RL; ADuM4400BRWZ-RL; ADuM4400ARWZ-RL; Introduction Date: May 15, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2029 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 45

Manufacturer: Broadcom Limited
Win Source Part Number: 766911-ACML-7410-000E
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Technology: Magnetic Coupling
Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Data Rate: 100MBd
Channel Type: Unidirectional
Rise / Fall Time (Typ): 3ns, 3ns
Number of Channels: 4
Voltage - Isolation: 5600Vrms
Inputs - Side 1/Side 2: 3/1
Isolated Power: No
Family Name: ACML-7410
Categories: Isolators
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 32ns, 32ns
Pulse Width Distortion (Maximum): 2ns
Alternative Parts (Cross-Reference): ADuM4400CRWZ-RL; ADuM4400BRWZ-RL; ADuM4400ARWZ-RL;
Introduction Date: May 15, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 45

Buy Now Datasheet
Isolators - Digital Isolators ACML-7410-000E
DGTL ISO 5600VRMS 4CH GP 16SOIC

DGTL ISO 5600VRMS 4CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 766911-ACML-7410-000E ACML-7410-000E
Product Name Digital Isolators - ACML-7410-000E Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Strain Gage - 728 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-06 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details