Broadcom Inc. Isolators - Gate Drivers - ACPL-K33T-000E ACPL-K33T-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 766952-ACPL-K33T-000 E Series: Automotive, AEC-Q100, R2Coupler Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.268", 6.81mm Width) Approvals: CSA, UR Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 2A, 2A Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 15ns, 15ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 2.5A Family Name: ACPL-K33T-000E Categories: Isolators Manufacturer Package: 8-SO Stretched Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 50kV/μs Propagation Delay tpLH / tpHL (Maximum): 120ns, 120ns Pulse Width Distortion (Maximum): 40ns ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 80
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 766952-ACPL-K33T-000 E Series: Automotive, AEC-Q100, R2Coupler Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.268", 6.81mm Width) Approvals: CSA, UR Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 2A, 2A Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 15ns, 15ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 2.5A Family Name: ACPL-K33T-000E Categories: Isolators Manufacturer Package: 8-SO Stretched Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 50kV/μs Propagation Delay tpLH / tpHL (Maximum): 120ns, 120ns Pulse Width Distortion (Maximum): 40ns ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ACPL-K33T-000E - 766952-ACPL-K33T-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-K33T-000E
766952-ACPL-K33T-000E
Isolators - Gate Drivers - ACPL-K33T-000E 766952-ACPL-K33T-000E
Manufacturer: Broadcom Limited Win Source Part Number: 766952-ACPL-K33T-000 E Series: Automotive, AEC-Q100, R2Coupler Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.268", 6.81mm Width) Approvals: CSA, UR Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 2A, 2A Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 15ns, 15ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 2.5A Family Name: ACPL-K33T-000E Categories: Isolators Manufacturer Package: 8-SO Stretched Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 50kV/μs Propagation Delay tpLH / tpHL (Maximum): 120ns, 120ns Pulse Width Distortion (Maximum): 40ns ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 80

Manufacturer: Broadcom Limited
Win Source Part Number: 766952-ACPL-K33T-000E
Series: Automotive, AEC-Q100, R2Coupler
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.268", 6.81mm Width)
Approvals: CSA, UR
Mounting: SMD
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Operating Supply Voltage: 15 V ~ 30 V
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 15ns, 15ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current - Peak Output: 2.5A
Family Name: ACPL-K33T-000E
Categories: Isolators
Manufacturer Package: 8-SO Stretched
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 50kV/μs
Propagation Delay tpLH / tpHL (Maximum): 120ns, 120ns
Pulse Width Distortion (Maximum): 40ns
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 80

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 766952-ACPL-K33T-000E
Product Name Isolators - Gate Drivers - ACPL-K33T-000E
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
8B31 Voltage Input Modules, Narrow Bandwidth - 8B31-06 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Passive isolator - 857-452 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers