Broadcom Inc. Optoisolators - Logic Output - HCPL-0723-500E HCPL-0723-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179036-HCPL-0723-50 0E Packaging: Reel Mounting Style: SMD Output Type: Push-Pull, Totem Pole Data Rate: 50MBd Input Type: Logic Current - Output / Channel: 10mA Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 22ns, 22ns Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 8ns, 6ns
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179036-HCPL-0723-50 0E Packaging: Reel Mounting Style: SMD Output Type: Push-Pull, Totem Pole Data Rate: 50MBd Input Type: Logic Current - Output / Channel: 10mA Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 22ns, 22ns Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 8ns, 6ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - HCPL-0723-500E - 1179036-HCPL-0723-500E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL-0723-500E
1179036-HCPL-0723-500E
Optoisolators - Logic Output - HCPL-0723-500E 1179036-HCPL-0723-500E
Manufacturer: Broadcom Limited Win Source Part Number: 1179036-HCPL-0723-50 0E Packaging: Reel Mounting Style: SMD Output Type: Push-Pull, Totem Pole Data Rate: 50MBd Input Type: Logic Current - Output / Channel: 10mA Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 22ns, 22ns Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 8ns, 6ns

Manufacturer: Broadcom Limited
Win Source Part Number: 1179036-HCPL-0723-500E
Packaging: Reel
Mounting Style: SMD
Output Type: Push-Pull, Totem Pole
Data Rate: 50MBd
Input Type: Logic
Current - Output / Channel: 10mA
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Categories: Isolators
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-SOIC
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 22ns, 22ns
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Rise / Fall Time: 8ns, 6ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1179036-HCPL-0723-500E
Product Name Optoisolators - Logic Output - HCPL-0723-500E
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B47 Linearized Thermocouple Input Modules - 8B47K-04 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-423-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
Isolation, Si80xx 1 kV 3–6 Channel Digital Isolators - Si8030AA-IU - Skyworks Solutions, Inc.
Specs
Form Factor QSOP16
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Isolation up to 600 V
View Details