Broadcom Inc. Optoisolators - Logic Output - HCPL-260L-520E HCPL-260L-520E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775698-HCPL-260L-520 E Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 2.7 V ~ 3.6 V, 4.5 V ~ 5.5 V Data Rate: 15MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 24ns, 10ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: HCPL-260L Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Alternative Parts (Cross-Reference): HCPL2611SD; 6N137SD; HCPL2601SD; HCPL2601S; Introduction Date: November 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775698-HCPL-260L-520 E Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 2.7 V ~ 3.6 V, 4.5 V ~ 5.5 V Data Rate: 15MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 24ns, 10ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: HCPL-260L Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Alternative Parts (Cross-Reference): HCPL2611SD; 6N137SD; HCPL2601SD; HCPL2601S; Introduction Date: November 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - HCPL-260L-520E - 775698-HCPL-260L-520E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL-260L-520E
775698-HCPL-260L-520E
Optoisolators - Logic Output - HCPL-260L-520E 775698-HCPL-260L-520E
Manufacturer: Broadcom Limited Win Source Part Number: 775698-HCPL-260L-520 E Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 2.7 V ~ 3.6 V, 4.5 V ~ 5.5 V Data Rate: 15MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 24ns, 10ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: HCPL-260L Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Alternative Parts (Cross-Reference): HCPL2611SD; 6N137SD; HCPL2601SD; HCPL2601S; Introduction Date: November 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 775698-HCPL-260L-520E
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Open Collector, Schottky Clamped
Operating Supply Voltage: 2.7 V ~ 3.6 V, 4.5 V ~ 5.5 V
Data Rate: 15MBd
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 24ns, 10ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: HCPL-260L
Categories: Isolators
Manufacturer Package: 8-DIP Gull Wing
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns
Alternative Parts (Cross-Reference): HCPL2611SD; 6N137SD; HCPL2601SD; HCPL2601S;
Introduction Date: November 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 775698-HCPL-260L-520E
Product Name Optoisolators - Logic Output - HCPL-260L-520E
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-416-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details
SCM9B-3100/4100 Computer-to-Analog Output Module, Voltage Output Module - SCM9B-3100/4100 - Dataforth Corporation
Specs
Form Factor Panel / Chassis Mount
Agency Approval CE
Application General Lab & Industrial; Vehicular (optional feature)
View Details