Broadcom Inc. Isolators - Special Purpose HCPL-2612-500E

Description
Win Source Part Number: 1061940-HCPL-2612-50 0E Category: Isolators>Special Purpose Type: Line Receiver Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Input Type: AC, DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 2.3 V Rise / Fall Time (Typ): 24ns, 10ns Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Common Mode Transient Immunity (Min): 3.5kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 6N137-X007T; VO2601-X007T; VO2611-X007T; 6N137S-TA1; PS9587L2-V-E3-AX; TLP2962(TP1,F)HCPL26 12-500E; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: HCPL-2612 Approval Agency: CSA, UR
Request a Quote Datasheet
Description
Win Source Part Number: 1061940-HCPL-2612-50 0E Category: Isolators>Special Purpose Type: Line Receiver Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Input Type: AC, DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 2.3 V Rise / Fall Time (Typ): 24ns, 10ns Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Common Mode Transient Immunity (Min): 3.5kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 6N137-X007T; VO2601-X007T; VO2611-X007T; 6N137S-TA1; PS9587L2-V-E3-AX; TLP2962(TP1,F)HCPL26 12-500E; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: HCPL-2612 Approval Agency: CSA, UR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Special Purpose - 1061940-HCPL-2612-500E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Special Purpose
1061940-HCPL-2612-500E
Isolators - Special Purpose 1061940-HCPL-2612-500E
Win Source Part Number: 1061940-HCPL-2612-50 0E Category: Isolators>Special Purpose Type: Line Receiver Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Input Type: AC, DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 2.3 V Rise / Fall Time (Typ): 24ns, 10ns Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Common Mode Transient Immunity (Min): 3.5kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 6N137-X007T; VO2601-X007T; VO2611-X007T; 6N137S-TA1; PS9587L2-V-E3-AX; TLP2962(TP1,F)HCPL26 12-500E; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: HCPL-2612 Approval Agency: CSA, UR

Win Source Part Number: 1061940-HCPL-2612-500E
Category: Isolators>Special Purpose
Type: Line Receiver
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Input Type: AC, DC
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 2.3 V
Rise / Fall Time (Typ): 24ns, 10ns
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Common Mode Transient Immunity (Min): 3.5kV/µs
Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-DIP Gull Wing
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 6N137-X007T; VO2601-X007T; VO2611-X007T; 6N137S-TA1; PS9587L2-V-E3-AX; TLP2962(TP1,F)HCPL2612-500E;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Base Product Number: HCPL-2612
Approval Agency: CSA, UR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1061940-HCPL-2612-500E
Product Name Isolators - Special Purpose
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149166P - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Digital Isolators - ADUM4402BRIZ-RL - 911099-ADUM4402BRIZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
BL591 Isolated Signal Conditioner / Shunt Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL591 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details
Isolated Analog Voltage Input Modules, Wide Bandwidth - SCM7B40/41-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CSA, CE
Application General Lab & Industrial
View Details