Broadcom Inc. Digital Isolators - HCPL-090J HCPL-090J

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179041-HCPL-090J Packaging: Tube Type: Use For General Mounting Style: SMD Technology: GMR (Giant Magnetoresistive) Data Rate: 110MBd Channel Type: Unidirectional Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 4/0 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 15ns, 15ns Pulse Width Distortion (Maximum): 3ns Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 1ns, 1ns
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179041-HCPL-090J Packaging: Tube Type: Use For General Mounting Style: SMD Technology: GMR (Giant Magnetoresistive) Data Rate: 110MBd Channel Type: Unidirectional Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 4/0 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 15ns, 15ns Pulse Width Distortion (Maximum): 3ns Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 1ns, 1ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - HCPL-090J - 1179041-HCPL-090J - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - HCPL-090J
1179041-HCPL-090J
Digital Isolators - HCPL-090J 1179041-HCPL-090J
Manufacturer: Broadcom Limited Win Source Part Number: 1179041-HCPL-090J Packaging: Tube Type: Use For General Mounting Style: SMD Technology: GMR (Giant Magnetoresistive) Data Rate: 110MBd Channel Type: Unidirectional Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 4/0 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 15ns, 15ns Pulse Width Distortion (Maximum): 3ns Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 1ns, 1ns

Manufacturer: Broadcom Limited
Win Source Part Number: 1179041-HCPL-090J
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Technology: GMR (Giant Magnetoresistive)
Data Rate: 110MBd
Channel Type: Unidirectional
Number of Channels: 4
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 4/0
Isolated Power: No
Categories: Isolators
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 15kV/μs
Propagation Delay tpLH / tpHL (Maximum): 15ns, 15ns
Pulse Width Distortion (Maximum): 3ns
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
Rise / Fall Time: 1ns, 1ns

Buy Now
Futian, China
Isolators - Digital Isolators
HCPL-090J
Isolators - Digital Isolators HCPL-090J
DGTL ISO 2500VRMS 4CH GP 16SOIC

DGTL ISO 2500VRMS 4CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1179041-HCPL-090J HCPL-090J
Product Name Digital Isolators - HCPL-090J Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 2328226 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval No
Inputs Current
View Details
CC-Link Certified Digital Signal Conditioner - SANTEST GYCL-201 - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output; Analog Current Output
User Interface None
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Charge/CCLD Converter 5mV/pC - -2647-E-- - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Form Factor Standalone
Inputs Charge Input; Piezo electric (charge)
View Details