Broadcom Inc. Isolators - Gate Drivers - ACNW3430-300E ACNW3430-300E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 859276-ACNW3430-300E Operating Temperature Range: -40°C ~ 105°C Features: 5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD Gull Wing Package: 8-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: ACNW3430 Categories: Isolators Case / Package: 8-SMD Gull Wing ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 42 Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 859276-ACNW3430-300E Operating Temperature Range: -40°C ~ 105°C Features: 5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD Gull Wing Package: 8-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: ACNW3430 Categories: Isolators Case / Package: 8-SMD Gull Wing ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 42 Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ACNW3430-300E - 859276-ACNW3430-300E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACNW3430-300E
859276-ACNW3430-300E
Isolators - Gate Drivers - ACNW3430-300E 859276-ACNW3430-300E
Manufacturer: Broadcom Limited Win Source Part Number: 859276-ACNW3430-300E Operating Temperature Range: -40°C ~ 105°C Features: 5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD Gull Wing Package: 8-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: ACNW3430 Categories: Isolators Case / Package: 8-SMD Gull Wing ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 42 Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 859276-ACNW3430-300E
Operating Temperature Range: -40°C ~ 105°C
Features: 5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD Gull Wing
Package: 8-SMD, Gull Wing
Package: Tube
Mounting: Surface Mount
Family Name: ACNW3430
Categories: Isolators
Case / Package: 8-SMD Gull Wing
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 42
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 859276-ACNW3430-300E
Product Name Isolators - Gate Drivers - ACNW3430-300E
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth - 8B38-07 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-424-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
3 suppliers
Isolators - Gate Drivers - SI8233AB-D-IS1R - 933659-SI8233AB-D-IS1R - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 1,000 V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details