Broadcom Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output HCPL-2533-300E

Description
Win Source Part Number: 1061936-HCPL-2533-30 0E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 50 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.5V Current - Output / Channel: 8mA Number of Channels: 2 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 15% @ 8mA Voltage - Output (Max): 7V Turn On / Turn Off Time (Typ): 800ns, 1µs Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -55°C ~ 100°C Alternative Parts (Cross-Reference): SFH6325-X009T; SFH6325-X017T; VO2630-X009T; TLP2662(TP1,F); LTV-824S-TA1; TLP2631(TP1F); ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: HCPL-2533
Request a Quote Datasheet
Description
Win Source Part Number: 1061936-HCPL-2533-30 0E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 50 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.5V Current - Output / Channel: 8mA Number of Channels: 2 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 15% @ 8mA Voltage - Output (Max): 7V Turn On / Turn Off Time (Typ): 800ns, 1µs Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -55°C ~ 100°C Alternative Parts (Cross-Reference): SFH6325-X009T; SFH6325-X017T; VO2630-X009T; TLP2662(TP1,F); LTV-824S-TA1; TLP2631(TP1F); ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: HCPL-2533
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1061936-HCPL-2533-300E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1061936-HCPL-2533-300E
Isolators - Optoisolators - Transistor, Photovoltaic Output 1061936-HCPL-2533-300E
Win Source Part Number: 1061936-HCPL-2533-30 0E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 50 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.5V Current - Output / Channel: 8mA Number of Channels: 2 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 15% @ 8mA Voltage - Output (Max): 7V Turn On / Turn Off Time (Typ): 800ns, 1µs Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -55°C ~ 100°C Alternative Parts (Cross-Reference): SFH6325-X009T; SFH6325-X017T; VO2630-X009T; TLP2662(TP1,F); LTV-824S-TA1; TLP2631(TP1F); ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: HCPL-2533

Win Source Part Number: 1061936-HCPL-2533-300E
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 25 mA
Voltage - Forward (Vf) (Typ): 1.5V
Current - Output / Channel: 8mA
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 15% @ 8mA
Voltage - Output (Max): 7V
Turn On / Turn Off Time (Typ): 800ns, 1µs
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-DIP Gull Wing
Temperature Range - Operating: -55°C ~ 100°C
Alternative Parts (Cross-Reference): SFH6325-X009T; SFH6325-X017T; VO2630-X009T; TLP2662(TP1,F); LTV-824S-TA1; TLP2631(TP1F);
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Base Product Number: HCPL-2533

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1061936-HCPL-2533-300E
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149166P - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Isolators - Gate Drivers - ISO5452DW - 922082-ISO5452DW - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
SCM5B34 Linearized 2- or 3-Wire RTD Input Module - SCM5B34-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details