Broadcom Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output ACFL-5211T-000E

Description
Win Source Part Number: 1042554-ACFL-5211T-0 00E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: Automotive, AEC-Q100, R²Coupler™ Package: Bulk Standard Package: 80 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.55V Current - Output / Channel: 8mA Number of Channels: 2 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 32% @ 10mA Voltage - Output (Max): 20V Current Transfer Ratio (Max): 100% @ 10mA Turn On / Turn Off Time (Typ): 150ns, 500ns Package / Case: 12-SOIC (0.295", 7.50mm Width) Supplier Device Package: 12-SO Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): ACFL-5211T-000EACFL5 211T000E; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: ACFL-5211T-000E-ND,5 16-3282 Base Product Number: ACFL-5211
Request a Quote Datasheet
Description
Win Source Part Number: 1042554-ACFL-5211T-0 00E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: Automotive, AEC-Q100, R²Coupler™ Package: Bulk Standard Package: 80 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.55V Current - Output / Channel: 8mA Number of Channels: 2 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 32% @ 10mA Voltage - Output (Max): 20V Current Transfer Ratio (Max): 100% @ 10mA Turn On / Turn Off Time (Typ): 150ns, 500ns Package / Case: 12-SOIC (0.295", 7.50mm Width) Supplier Device Package: 12-SO Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): ACFL-5211T-000EACFL5 211T000E; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: ACFL-5211T-000E-ND,5 16-3282 Base Product Number: ACFL-5211
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1042554-ACFL-5211T-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1042554-ACFL-5211T-000E
Isolators - Optoisolators - Transistor, Photovoltaic Output 1042554-ACFL-5211T-000E
Win Source Part Number: 1042554-ACFL-5211T-0 00E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: Automotive, AEC-Q100, R²Coupler™ Package: Bulk Standard Package: 80 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.55V Current - Output / Channel: 8mA Number of Channels: 2 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 32% @ 10mA Voltage - Output (Max): 20V Current Transfer Ratio (Max): 100% @ 10mA Turn On / Turn Off Time (Typ): 150ns, 500ns Package / Case: 12-SOIC (0.295", 7.50mm Width) Supplier Device Package: 12-SO Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): ACFL-5211T-000EACFL5 211T000E; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: ACFL-5211T-000E-ND,5 16-3282 Base Product Number: ACFL-5211

Win Source Part Number: 1042554-ACFL-5211T-000E
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Series: Automotive, AEC-Q100, R²Coupler™
Package: Bulk
Standard Package: 80
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 20 mA
Voltage - Forward (Vf) (Typ): 1.55V
Current - Output / Channel: 8mA
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 32% @ 10mA
Voltage - Output (Max): 20V
Current Transfer Ratio (Max): 100% @ 10mA
Turn On / Turn Off Time (Typ): 150ns, 500ns
Package / Case: 12-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 12-SO
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): ACFL-5211T-000EACFL5211T000E;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Other Names: ACFL-5211T-000E-ND,516-3282
Base Product Number: ACFL-5211

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1042554-ACFL-5211T-000E
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-414-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Digital Isolators - ISO7741FQDWQ1 - 922118-ISO7741FQDWQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B36 Potentiometer Input Module - 8B36-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details