Broadcom Inc. Isolators - Gate Drivers - ACPL-36JV-500E ACPL-36JV-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1011682-ACPL-36JV-50 0E Packaging: Reel - TR Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2A, 2A Number of Channels: 1 Common Mode Transient Immunity (Min): 15kV/μs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Isolation Voltage: 3750Vrms Current - Peak Output: 2.5A Pulse Width Distortion (Max): 300ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 16-SO Supply Voltage - Operating: 15 V to 30 V Rise and Fall Time: 100ns, 100ns Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 850
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1011682-ACPL-36JV-50 0E Packaging: Reel - TR Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2A, 2A Number of Channels: 1 Common Mode Transient Immunity (Min): 15kV/μs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Isolation Voltage: 3750Vrms Current - Peak Output: 2.5A Pulse Width Distortion (Max): 300ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 16-SO Supply Voltage - Operating: 15 V to 30 V Rise and Fall Time: 100ns, 100ns Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 850
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ACPL-36JV-500E - 1011682-ACPL-36JV-500E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-36JV-500E
1011682-ACPL-36JV-500E
Isolators - Gate Drivers - ACPL-36JV-500E 1011682-ACPL-36JV-500E
Manufacturer: Broadcom Limited Win Source Part Number: 1011682-ACPL-36JV-50 0E Packaging: Reel - TR Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2A, 2A Number of Channels: 1 Common Mode Transient Immunity (Min): 15kV/μs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Isolation Voltage: 3750Vrms Current - Peak Output: 2.5A Pulse Width Distortion (Max): 300ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 16-SO Supply Voltage - Operating: 15 V to 30 V Rise and Fall Time: 100ns, 100ns Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 850

Manufacturer: Broadcom Limited
Win Source Part Number: 1011682-ACPL-36JV-500E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Number of Channels: 1
Common Mode Transient Immunity (Min): 15kV/μs
Propagation Delay tpLH / tpHL (Max): 500ns, 500ns
Isolation Voltage: 3750Vrms
Current - Peak Output: 2.5A
Pulse Width Distortion (Max): 300ns
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-SO
Supply Voltage - Operating: 15 V to 30 V
Rise and Fall Time: 100ns, 100ns
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 850

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1011682-ACPL-36JV-500E
Product Name Isolators - Gate Drivers - ACPL-36JV-500E
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-400-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
Isolators - Gate Drivers - UCC5350MCD - 938089-UCC5350MCD - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-12 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details