Broadcom Inc. Isolators - Isolators - Gate Drivers ACPL-P346-560E

Description
Win Source Part Number: 1027114-ACPL-P346-56 0E Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2A, 2A Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.55V Rise / Fall Time (Typ): 8ns, 8ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 120ns, 120ns Current - Peak Output: 2.5A Pulse Width Distortion (Max): 50ns Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SO Stretched Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): TLP701(F); TLP701H(F); TLP2745(TP,E; SFH6316T; IL217AT; IL206AT; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 10V ~ 20V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: ACPL-P346 Approval Agency: CSA, IEC/EN/DIN, UR
Request a Quote Datasheet
Description
Win Source Part Number: 1027114-ACPL-P346-56 0E Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2A, 2A Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.55V Rise / Fall Time (Typ): 8ns, 8ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 120ns, 120ns Current - Peak Output: 2.5A Pulse Width Distortion (Max): 50ns Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SO Stretched Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): TLP701(F); TLP701H(F); TLP2745(TP,E; SFH6316T; IL217AT; IL206AT; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 10V ~ 20V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: ACPL-P346 Approval Agency: CSA, IEC/EN/DIN, UR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1027114-ACPL-P346-560E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1027114-ACPL-P346-560E
Isolators - Isolators - Gate Drivers 1027114-ACPL-P346-560E
Win Source Part Number: 1027114-ACPL-P346-56 0E Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2A, 2A Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.55V Rise / Fall Time (Typ): 8ns, 8ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 120ns, 120ns Current - Peak Output: 2.5A Pulse Width Distortion (Max): 50ns Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SO Stretched Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): TLP701(F); TLP701H(F); TLP2745(TP,E; SFH6316T; IL217AT; IL206AT; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 10V ~ 20V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: ACPL-P346 Approval Agency: CSA, IEC/EN/DIN, UR

Win Source Part Number: 1027114-ACPL-P346-560E
Category: Isolators>Isolators - Gate Drivers
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Current - DC Forward (If) (Max): 25 mA
Voltage - Forward (Vf) (Typ): 1.55V
Rise / Fall Time (Typ): 8ns, 8ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Common Mode Transient Immunity (Min): 50kV/µs
Propagation Delay tpLH / tpHL (Max): 120ns, 120ns
Current - Peak Output: 2.5A
Pulse Width Distortion (Max): 50ns
Package / Case: 6-SOIC (0.268", 6.80mm Width)
Supplier Device Package: 6-SO Stretched
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): TLP701(F); TLP701H(F); TLP2745(TP,E; SFH6316T; IL217AT; IL206AT;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Voltage - Output Supply: 10V ~ 20V
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Base Product Number: ACPL-P346
Approval Agency: CSA, IEC/EN/DIN, UR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1027114-ACPL-P346-560E
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-04 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-403-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers