Broadcom Inc. Digital Isolators - HCPL-0900-500E HCPL-0900-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042569-HCPL-0900-50 0E Packaging: Reel - TR Type: General Purpose Technology: GMR (Giant Magnetoresistive) Data Rate: 110MBd Channel Type: Unidirectional Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/μs Propagation Delay tpLH / tpHL (Max): 15ns, 15ns Isolation Voltage: 2500Vrms Pulse Width Distortion (Max): 3ns Isolated Power: No Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Rise and Fall Time: 1ns, 1ns Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042569-HCPL-0900-50 0E Packaging: Reel - TR Type: General Purpose Technology: GMR (Giant Magnetoresistive) Data Rate: 110MBd Channel Type: Unidirectional Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/μs Propagation Delay tpLH / tpHL (Max): 15ns, 15ns Isolation Voltage: 2500Vrms Pulse Width Distortion (Max): 3ns Isolated Power: No Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Rise and Fall Time: 1ns, 1ns Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - HCPL-0900-500E - 1042569-HCPL-0900-500E - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - HCPL-0900-500E
1042569-HCPL-0900-500E
Digital Isolators - HCPL-0900-500E 1042569-HCPL-0900-500E
Manufacturer: Broadcom Limited Win Source Part Number: 1042569-HCPL-0900-50 0E Packaging: Reel - TR Type: General Purpose Technology: GMR (Giant Magnetoresistive) Data Rate: 110MBd Channel Type: Unidirectional Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/μs Propagation Delay tpLH / tpHL (Max): 15ns, 15ns Isolation Voltage: 2500Vrms Pulse Width Distortion (Max): 3ns Isolated Power: No Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Rise and Fall Time: 1ns, 1ns Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Broadcom Limited
Win Source Part Number: 1042569-HCPL-0900-500E
Packaging: Reel - TR
Type: General Purpose
Technology: GMR (Giant Magnetoresistive)
Data Rate: 110MBd
Channel Type: Unidirectional
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 15kV/μs
Propagation Delay tpLH / tpHL (Max): 15ns, 15ns
Isolation Voltage: 2500Vrms
Pulse Width Distortion (Max): 3ns
Isolated Power: No
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Rise and Fall Time: 1ns, 1ns
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
Isolators - Digital Isolators HCPL-0900-500E
DGTL ISO 2500VRMS 1CH GP 8SOIC

DGTL ISO 2500VRMS 1CH GP 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1042569-HCPL-0900-500E HCPL-0900-500E
Product Name Digital Isolators - HCPL-0900-500E Isolators - Digital Isolators
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Stand Alone/Benchtop Load Cell Amplifier/Signal Conditioner Module - TMO-2 - Transducer Techniques, LLC
Specs
Signal Conditioning Bridge Conditioner
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)20 mA , 0 ... 10 V , 4 ... 20 mA
Application General Lab & Industrial
View Details
Signal Conditioners - 2328234 - RS Components, Ltd.
Specs
Outputs Analogue
Agency Approval No
Inputs Thermocouple Input; RTD Input; RTD, Linear Resistance, Potentiometer, Current, Thermocouple
View Details