Broadcom Inc. DC to 5MBd Galvanic Isolation Fiber Optic Short Link AFBR-390500RZ

Description
The Avago Fiber Optic (FO) Short Link AFBR-390500RZ is a cost-effective galvanic isolation device capable of suppressing up to 50 kV of transient peak voltage on a single PCB. Based on 650nm fiber optic technology, the device is suitable for high transient voltage suppresion in applications such as inverters/drives, power electronics, or medical equipment. The integrated receiver output of the AFBR-390500RZ is compatible with TTL logic families and operates any type of signal from DC up to 5 MBd. The device offers creepage and clearance distances, with a minimum of 101.16 mm.
Description
The Avago Fiber Optic (FO) Short Link AFBR-390500RZ is a cost-effective galvanic isolation device capable of suppressing up to 50 kV of transient peak voltage on a single PCB. Based on 650nm fiber optic technology, the device is suitable for high transient voltage suppresion in applications such as inverters/drives, power electronics, or medical equipment. The integrated receiver output of the AFBR-390500RZ is compatible with TTL logic families and operates any type of signal from DC up to 5 MBd. The device offers creepage and clearance distances, with a minimum of 101.16 mm.

Suppliers

Company
Product
Description
Supplier Links
DC to 5MBd Galvanic Isolation Fiber Optic Short Link - AFBR-390500RZ - Broadcom Inc.
San Jose, CA, USA
DC to 5MBd Galvanic Isolation Fiber Optic Short Link
AFBR-390500RZ
DC to 5MBd Galvanic Isolation Fiber Optic Short Link AFBR-390500RZ
The Avago Fiber Optic (FO) Short Link AFBR-390500RZ is a cost-effective galvanic isolation device capable of suppressing up to 50 kV of transient peak voltage on a single PCB. Based on 650nm fiber optic technology, the device is suitable for high transient voltage suppresion in applications such as inverters/drives, power electronics, or medical equipment. The integrated receiver output of the AFBR-390500RZ is compatible with TTL logic families and operates any type of signal from DC up to 5 MBd. The device offers creepage and clearance distances, with a minimum of 101.16 mm.

The Avago Fiber Optic (FO) Short Link AFBR-390500RZ is a cost-effective galvanic isolation device capable of suppressing up to 50 kV of transient peak voltage on a single PCB. Based on 650nm fiber optic technology, the device is suitable for high transient voltage suppresion in applications such as inverters/drives, power electronics, or medical equipment.

The integrated receiver output of the AFBR-390500RZ is compatible with TTL logic families and operates any type of signal from DC up to 5 MBd. The device offers creepage and clearance distances, with a minimum of 101.16 mm.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Signal Isolators
Product Number AFBR-390500RZ
Product Name DC to 5MBd Galvanic Isolation Fiber Optic Short Link
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 7969094 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 6 #
View Details
Isolators - Isolators - Gate Drivers - 1243586-SI8232AB-D-IS - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Passive isolator - 857-451 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details