Broadcom Inc. DC to 50MBd Galvanic Isolation Fiber Optic Short Link AFBR-395050RZ

Description
The Avago Fiber Optic (FO) Short Link AFBR-395050RZ is a cost-effective galvanic isolation device capable of suppressing up to 27 kV of transient peak voltage on a single PCB. Based on 650nm fiber optic technology, the device is suitable for high transient voltage suppression in applications such as inverters/drives, power electronics, or medical equipment. The integrated receiver output of the AFBR-395050RZ is compatible with TTL logic families and operates with any type of signal from DC up to 50 MBd. The device offers creepage and clearance distances with a minimum of 50.36 mm.
Description
The Avago Fiber Optic (FO) Short Link AFBR-395050RZ is a cost-effective galvanic isolation device capable of suppressing up to 27 kV of transient peak voltage on a single PCB. Based on 650nm fiber optic technology, the device is suitable for high transient voltage suppression in applications such as inverters/drives, power electronics, or medical equipment. The integrated receiver output of the AFBR-395050RZ is compatible with TTL logic families and operates with any type of signal from DC up to 50 MBd. The device offers creepage and clearance distances with a minimum of 50.36 mm.

Suppliers

Company
Product
Description
Supplier Links
DC to 50MBd Galvanic Isolation Fiber Optic Short Link - AFBR-395050RZ - Broadcom Inc.
San Jose, CA, USA
DC to 50MBd Galvanic Isolation Fiber Optic Short Link
AFBR-395050RZ
DC to 50MBd Galvanic Isolation Fiber Optic Short Link AFBR-395050RZ
The Avago Fiber Optic (FO) Short Link AFBR-395050RZ is a cost-effective galvanic isolation device capable of suppressing up to 27 kV of transient peak voltage on a single PCB. Based on 650nm fiber optic technology, the device is suitable for high transient voltage suppression in applications such as inverters/drives, power electronics, or medical equipment. The integrated receiver output of the AFBR-395050RZ is compatible with TTL logic families and operates with any type of signal from DC up to 50 MBd. The device offers creepage and clearance distances with a minimum of 50.36 mm.

The Avago Fiber Optic (FO) Short Link AFBR-395050RZ is a cost-effective galvanic isolation device capable of suppressing up to 27 kV of transient peak voltage on a single PCB. Based on 650nm fiber optic technology, the device is suitable for high transient voltage suppression in applications such as inverters/drives, power electronics, or medical equipment.

The integrated receiver output of the AFBR-395050RZ is compatible with TTL logic families and operates with any type of signal from DC up to 50 MBd. The device offers creepage and clearance distances with a minimum of 50.36 mm.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Signal Isolators
Product Number AFBR-395050RZ
Product Name DC to 50MBd Galvanic Isolation Fiber Optic Short Link
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-12 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Isolators - Gate Drivers - UCC5350MCDR - 901772-UCC5350MCDR - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Signal Conditioners and Isolators - 2946-857-413-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers