Broadcom Inc. Isolators - Gate Drivers - HCPL-3180-000E HCPL-3180-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042694-HCPL-3180-00 0E Packaging: Tube/Rail Approvals: CSA, UR Mounting: Through Hole Technology: Optical Coupling Current - Output High, Low: 2A, 2A Forward Voltage: 1.5V Number of Channels: 1 Common Mode Transient Immunity (Min): 10kV/μs Propagation Delay tpLH / tpHL (Max): 200ns, 200ns Isolation Voltage: 3750Vrms Current - Peak Output: 2.5A Pulse Width Distortion (Max): 65ns Family Name: HCPL-3180 Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-DIP Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 25ns, 25ns Continuous forward current- Max: 25mA Alternative Parts (Cross-Reference): TLP557; TLP557(LF2,F); TLP557(F); IX3180G; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042694-HCPL-3180-00 0E Packaging: Tube/Rail Approvals: CSA, UR Mounting: Through Hole Technology: Optical Coupling Current - Output High, Low: 2A, 2A Forward Voltage: 1.5V Number of Channels: 1 Common Mode Transient Immunity (Min): 10kV/μs Propagation Delay tpLH / tpHL (Max): 200ns, 200ns Isolation Voltage: 3750Vrms Current - Peak Output: 2.5A Pulse Width Distortion (Max): 65ns Family Name: HCPL-3180 Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-DIP Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 25ns, 25ns Continuous forward current- Max: 25mA Alternative Parts (Cross-Reference): TLP557; TLP557(LF2,F); TLP557(F); IX3180G; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - HCPL-3180-000E - 1042694-HCPL-3180-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - HCPL-3180-000E
1042694-HCPL-3180-000E
Isolators - Gate Drivers - HCPL-3180-000E 1042694-HCPL-3180-000E
Manufacturer: Broadcom Limited Win Source Part Number: 1042694-HCPL-3180-00 0E Packaging: Tube/Rail Approvals: CSA, UR Mounting: Through Hole Technology: Optical Coupling Current - Output High, Low: 2A, 2A Forward Voltage: 1.5V Number of Channels: 1 Common Mode Transient Immunity (Min): 10kV/μs Propagation Delay tpLH / tpHL (Max): 200ns, 200ns Isolation Voltage: 3750Vrms Current - Peak Output: 2.5A Pulse Width Distortion (Max): 65ns Family Name: HCPL-3180 Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-DIP Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 25ns, 25ns Continuous forward current- Max: 25mA Alternative Parts (Cross-Reference): TLP557; TLP557(LF2,F); TLP557(F); IX3180G; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 1042694-HCPL-3180-000E
Packaging: Tube/Rail
Approvals: CSA, UR
Mounting: Through Hole
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Forward Voltage: 1.5V
Number of Channels: 1
Common Mode Transient Immunity (Min): 10kV/μs
Propagation Delay tpLH / tpHL (Max): 200ns, 200ns
Isolation Voltage: 3750Vrms
Current - Peak Output: 2.5A
Pulse Width Distortion (Max): 65ns
Family Name: HCPL-3180
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-DIP
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 25ns, 25ns
Continuous forward current- Max: 25mA
Alternative Parts (Cross-Reference): TLP557; TLP557(LF2,F); TLP557(F); IX3180G;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1042694-HCPL-3180-000E
Product Name Isolators - Gate Drivers - HCPL-3180-000E
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DSCA47 Linearized Thermocouple Input Signal Conditioner - DSCA47-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CE
Analog Channels 1 #
View Details
Signal Conditioners and Isolators - 2946-2857-401-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Isolators - Isolators - Gate Drivers - 1243601-SI8230AD-B-ISR - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 600 V
View Details