Broadcom Inc. Isolators - Optoisolators - Logic Output ACPL-W484-000E

Description
Win Source Part Number: 996153-ACPL-W484-000 E Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Input Type: DC Current - DC Forward (If) (Max): 10mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 6ns, 6ns Current - Output / Channel: 50 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 30kV/µs Propagation Delay tpLH / tpHL (Max): 120ns, 150ns Voltage - Supply: 4.5V ~ 30V Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SO Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: 516-3718,ACPL-W484-0 00E-ND Base Product Number: ACPL-W484
Request a Quote Datasheet
Description
Win Source Part Number: 996153-ACPL-W484-000 E Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Input Type: DC Current - DC Forward (If) (Max): 10mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 6ns, 6ns Current - Output / Channel: 50 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 30kV/µs Propagation Delay tpLH / tpHL (Max): 120ns, 150ns Voltage - Supply: 4.5V ~ 30V Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SO Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: 516-3718,ACPL-W484-0 00E-ND Base Product Number: ACPL-W484
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - 996153-ACPL-W484-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
996153-ACPL-W484-000E
Isolators - Optoisolators - Logic Output 996153-ACPL-W484-000E
Win Source Part Number: 996153-ACPL-W484-000 E Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Input Type: DC Current - DC Forward (If) (Max): 10mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 6ns, 6ns Current - Output / Channel: 50 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 30kV/µs Propagation Delay tpLH / tpHL (Max): 120ns, 150ns Voltage - Supply: 4.5V ~ 30V Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SO Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: 516-3718,ACPL-W484-0 00E-ND Base Product Number: ACPL-W484

Win Source Part Number: 996153-ACPL-W484-000E
Category: Isolators>Optoisolators - Logic Output
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Output Type: Push-Pull, Totem Pole
Input Type: DC
Current - DC Forward (If) (Max): 10mA
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 6ns, 6ns
Current - Output / Channel: 50 mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 30kV/µs
Propagation Delay tpLH / tpHL (Max): 120ns, 150ns
Voltage - Supply: 4.5V ~ 30V
Package / Case: 6-SOIC (0.268", 6.80mm Width)
Supplier Device Package: 6-SO
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Other Names: 516-3718,ACPL-W484-000E-ND
Base Product Number: ACPL-W484

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 996153-ACPL-W484-000E
Product Name Isolators - Optoisolators - Logic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1228599-SI8261BAA-C-IS - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 300 V
View Details
SCM5B38-3x Strain Gage Input Modules, Narrow Bandwidth - SCM5B38-3x - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details