Broadcom Inc. Optoisolators - Logic Output - ACPL-P480-560E ACPL-P480-560E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1011784-ACPL-P480-56 0E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Forward Voltage: 1.7V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/μs Propagation Delay tpLH / tpHL (Max): 350ns, 350ns Isolation Voltage: 3750Vrms Family Name: ACPL-P480 Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SO Supply Voltage - Operating: 4.5 V to 20 V Rise and Fall Time: 16ns, 20ns Channel Output Current: 25mA Continuous forward current- Max: 10mA Alternative Parts (Cross-Reference): ACPL-P480-500E; ACPL-P480-520E; ACPL-P480-060E; ACPL-P480-000E; Introduction Date: October 01, 2005 ECCN: EAR99 Country of Origin: Singapore, Thailand , Philippines Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1011784-ACPL-P480-56 0E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Forward Voltage: 1.7V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/μs Propagation Delay tpLH / tpHL (Max): 350ns, 350ns Isolation Voltage: 3750Vrms Family Name: ACPL-P480 Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SO Supply Voltage - Operating: 4.5 V to 20 V Rise and Fall Time: 16ns, 20ns Channel Output Current: 25mA Continuous forward current- Max: 10mA Alternative Parts (Cross-Reference): ACPL-P480-500E; ACPL-P480-520E; ACPL-P480-060E; ACPL-P480-000E; Introduction Date: October 01, 2005 ECCN: EAR99 Country of Origin: Singapore, Thailand , Philippines Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - ACPL-P480-560E - 1011784-ACPL-P480-560E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACPL-P480-560E
1011784-ACPL-P480-560E
Optoisolators - Logic Output - ACPL-P480-560E 1011784-ACPL-P480-560E
Manufacturer: Broadcom Limited Win Source Part Number: 1011784-ACPL-P480-56 0E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Forward Voltage: 1.7V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/μs Propagation Delay tpLH / tpHL (Max): 350ns, 350ns Isolation Voltage: 3750Vrms Family Name: ACPL-P480 Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SO Supply Voltage - Operating: 4.5 V to 20 V Rise and Fall Time: 16ns, 20ns Channel Output Current: 25mA Continuous forward current- Max: 10mA Alternative Parts (Cross-Reference): ACPL-P480-500E; ACPL-P480-520E; ACPL-P480-060E; ACPL-P480-000E; Introduction Date: October 01, 2005 ECCN: EAR99 Country of Origin: Singapore, Thailand , Philippines Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1011784-ACPL-P480-560E
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Push-Pull, Totem Pole
Forward Voltage: 1.7V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 20kV/μs
Propagation Delay tpLH / tpHL (Max): 350ns, 350ns
Isolation Voltage: 3750Vrms
Family Name: ACPL-P480
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-SO
Supply Voltage - Operating: 4.5 V to 20 V
Rise and Fall Time: 16ns, 20ns
Channel Output Current: 25mA
Continuous forward current- Max: 10mA
Alternative Parts (Cross-Reference): ACPL-P480-500E; ACPL-P480-520E; ACPL-P480-060E; ACPL-P480-000E;
Introduction Date: October 01, 2005
ECCN: EAR99
Country of Origin: Singapore, Thailand , Philippines
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1011784-ACPL-P480-560E
Product Name Optoisolators - Logic Output - ACPL-P480-560E
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B37 Non-Linearized Thermocouple Input Module - 8B37T - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-400-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
Isolators - Gate Drivers - SI8273AB-IM - 933687-SI8273AB-IM - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 600 V
View Details