Broadcom Inc. Isolators - Gate Drivers - HCPL-3150#300 HCPL-3150#300

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775728-HCPL-3150#300 Packaging: Tube Operating Temperature Range: -40°C ~ 100°C Package: 8-SMD, Gull Wing Approvals: CSA, UR Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 500mA, 500mA Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 100ns, 100ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Peak Output: 600mA Family Name: HCPL-3150 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Pulse Width Distortion (Maximum): 300ns Alternative Parts (Cross-Reference): PS9552L2-V; PS9552L3-V-E3; PS9552L3-V-AX; PS9552L2-E3; Introduction Date: April 09, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775728-HCPL-3150#300 Packaging: Tube Operating Temperature Range: -40°C ~ 100°C Package: 8-SMD, Gull Wing Approvals: CSA, UR Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 500mA, 500mA Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 100ns, 100ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Peak Output: 600mA Family Name: HCPL-3150 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Pulse Width Distortion (Maximum): 300ns Alternative Parts (Cross-Reference): PS9552L2-V; PS9552L3-V-E3; PS9552L3-V-AX; PS9552L2-E3; Introduction Date: April 09, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - HCPL-3150#300 - 775728-HCPL-3150#300 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - HCPL-3150#300
775728-HCPL-3150#300
Isolators - Gate Drivers - HCPL-3150#300 775728-HCPL-3150#300
Manufacturer: Broadcom Limited Win Source Part Number: 775728-HCPL-3150#300 Packaging: Tube Operating Temperature Range: -40°C ~ 100°C Package: 8-SMD, Gull Wing Approvals: CSA, UR Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 500mA, 500mA Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 100ns, 100ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Peak Output: 600mA Family Name: HCPL-3150 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Pulse Width Distortion (Maximum): 300ns Alternative Parts (Cross-Reference): PS9552L2-V; PS9552L3-V-E3; PS9552L3-V-AX; PS9552L2-E3; Introduction Date: April 09, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 775728-HCPL-3150#300
Packaging: Tube
Operating Temperature Range: -40°C ~ 100°C
Package: 8-SMD, Gull Wing
Approvals: CSA, UR
Mounting: SMD
Technology: Optical Coupling
Current - Output High, Low: 500mA, 500mA
Operating Supply Voltage: 15 V ~ 30 V
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 100ns, 100ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current - Peak Output: 600mA
Family Name: HCPL-3150
Categories: Isolators
Manufacturer Package: 8-DIP Gull Wing
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 15kV/μs
Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns
Pulse Width Distortion (Maximum): 300ns
Alternative Parts (Cross-Reference): PS9552L2-V; PS9552L3-V-E3; PS9552L3-V-AX; PS9552L2-E3;
Introduction Date: April 09, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 775728-HCPL-3150#300
Product Name Isolators - Gate Drivers - HCPL-3150#300
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SCM5B38-3x Strain Gage Input Modules, Narrow Bandwidth - SCM5B38-3x - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-420-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Isolators - Isolators - Gate Drivers - 1243493-SI823H2BB-IS1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details