Broadcom Inc. Isolators - Gate Drivers - ACPL-312U-500E ACPL-312U-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 766931-ACPL-312U-500 E Series: Automotive, AEC-Q100, R2Coupler Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-SMD, Gull Wing Approvals: CSA, IEC/EN/DIN, UR Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 2A, 2A Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 100ns, 100ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Peak Output: 2.5A Family Name: ACPL-312U Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Pulse Width Distortion (Maximum): 300ns Alternative Parts (Cross-Reference): FOD3120SD; ACPL-312U-300E; ACPL-312T-300E; FOD3184TSV; FOD3184SD; FOD3184S; Introduction Date: February 24, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 766931-ACPL-312U-500 E Series: Automotive, AEC-Q100, R2Coupler Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-SMD, Gull Wing Approvals: CSA, IEC/EN/DIN, UR Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 2A, 2A Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 100ns, 100ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Peak Output: 2.5A Family Name: ACPL-312U Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Pulse Width Distortion (Maximum): 300ns Alternative Parts (Cross-Reference): FOD3120SD; ACPL-312U-300E; ACPL-312T-300E; FOD3184TSV; FOD3184SD; FOD3184S; Introduction Date: February 24, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ACPL-312U-500E - 766931-ACPL-312U-500E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-312U-500E
766931-ACPL-312U-500E
Isolators - Gate Drivers - ACPL-312U-500E 766931-ACPL-312U-500E
Manufacturer: Broadcom Limited Win Source Part Number: 766931-ACPL-312U-500 E Series: Automotive, AEC-Q100, R2Coupler Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-SMD, Gull Wing Approvals: CSA, IEC/EN/DIN, UR Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 2A, 2A Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 100ns, 100ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Peak Output: 2.5A Family Name: ACPL-312U Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Pulse Width Distortion (Maximum): 300ns Alternative Parts (Cross-Reference): FOD3120SD; ACPL-312U-300E; ACPL-312T-300E; FOD3184TSV; FOD3184SD; FOD3184S; Introduction Date: February 24, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 766931-ACPL-312U-500E
Series: Automotive, AEC-Q100, R2Coupler
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SMD, Gull Wing
Approvals: CSA, IEC/EN/DIN, UR
Mounting: SMD
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Operating Supply Voltage: 15 V ~ 30 V
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 100ns, 100ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current - Peak Output: 2.5A
Family Name: ACPL-312U
Categories: Isolators
Manufacturer Package: 8-DIP Gull Wing
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns
Pulse Width Distortion (Maximum): 300ns
Alternative Parts (Cross-Reference): FOD3120SD; ACPL-312U-300E; ACPL-312T-300E; FOD3184TSV; FOD3184SD; FOD3184S;
Introduction Date: February 24, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 766931-ACPL-312U-500E
Product Name Isolators - Gate Drivers - ACPL-312U-500E
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-403-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Digital Isolators - ADUM4401WARWZ - 860601-ADUM4401WARWZ - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-04 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details