Broadcom Inc. Isolators - Gate Drivers - ACPL-P314-560E ACPL-P314-560E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1011771-ACPL-P314-56 0E Packaging: Reel - TR Approvals: CSA, IEC/EN/DIN, UR Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 400mA, 400mA Forward Voltage: 1.5V Number of Channels: 1 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 700ns, 700ns Isolation Voltage: 3750Vrms Current - Peak Output: 600mA Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SO Supply Voltage - Operating: 10 V to 30 V Rise and Fall Time: 50ns, 50ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1011771-ACPL-P314-56 0E Packaging: Reel - TR Approvals: CSA, IEC/EN/DIN, UR Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 400mA, 400mA Forward Voltage: 1.5V Number of Channels: 1 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 700ns, 700ns Isolation Voltage: 3750Vrms Current - Peak Output: 600mA Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SO Supply Voltage - Operating: 10 V to 30 V Rise and Fall Time: 50ns, 50ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ACPL-P314-560E - 1011771-ACPL-P314-560E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-P314-560E
1011771-ACPL-P314-560E
Isolators - Gate Drivers - ACPL-P314-560E 1011771-ACPL-P314-560E
Manufacturer: Broadcom Limited Win Source Part Number: 1011771-ACPL-P314-56 0E Packaging: Reel - TR Approvals: CSA, IEC/EN/DIN, UR Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 400mA, 400mA Forward Voltage: 1.5V Number of Channels: 1 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 700ns, 700ns Isolation Voltage: 3750Vrms Current - Peak Output: 600mA Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SO Supply Voltage - Operating: 10 V to 30 V Rise and Fall Time: 50ns, 50ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1011771-ACPL-P314-560E
Packaging: Reel - TR
Approvals: CSA, IEC/EN/DIN, UR
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 400mA, 400mA
Forward Voltage: 1.5V
Number of Channels: 1
Common Mode Transient Immunity (Min): 25kV/μs
Propagation Delay tpLH / tpHL (Max): 700ns, 700ns
Isolation Voltage: 3750Vrms
Current - Peak Output: 600mA
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-SO
Supply Voltage - Operating: 10 V to 30 V
Rise and Fall Time: 50ns, 50ns
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1011771-ACPL-P314-560E
Product Name Isolators - Gate Drivers - ACPL-P314-560E
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1010850-SI8261ABC-C-IPR - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Isolation up to 600 V
View Details
8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth - 8B38-32 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details