Broadcom Inc. Optoisolators - Logic Output - ACSL-6310-56TE ACSL-6310-56TE

Description
Manufacturer: Broadcom Limited Win Source Part Number: 766999-ACSL-6310-56T E Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 15MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.52V Rise / Fall Time (Typ): 30ns, 12ns Number of Channels: 3 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/1 Family Name: ACSL-6310 Categories: Isolators Manufacturer Package: 16-SO Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 15mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Alternative Parts (Cross-Reference): ACSL-6310-56RE; Introduction Date: November 30, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 766999-ACSL-6310-56T E Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 15MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.52V Rise / Fall Time (Typ): 30ns, 12ns Number of Channels: 3 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/1 Family Name: ACSL-6310 Categories: Isolators Manufacturer Package: 16-SO Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 15mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Alternative Parts (Cross-Reference): ACSL-6310-56RE; Introduction Date: November 30, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - ACSL-6310-56TE - 766999-ACSL-6310-56TE - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACSL-6310-56TE
766999-ACSL-6310-56TE
Optoisolators - Logic Output - ACSL-6310-56TE 766999-ACSL-6310-56TE
Manufacturer: Broadcom Limited Win Source Part Number: 766999-ACSL-6310-56T E Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 15MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.52V Rise / Fall Time (Typ): 30ns, 12ns Number of Channels: 3 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/1 Family Name: ACSL-6310 Categories: Isolators Manufacturer Package: 16-SO Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 15mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Alternative Parts (Cross-Reference): ACSL-6310-56RE; Introduction Date: November 30, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 766999-ACSL-6310-56TE
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Open Collector, Schottky Clamped
Operating Supply Voltage: 3 V ~ 5.5 V
Data Rate: 15MBd
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.52V
Rise / Fall Time (Typ): 30ns, 12ns
Number of Channels: 3
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 2/1
Family Name: ACSL-6310
Categories: Isolators
Manufacturer Package: 16-SO
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 15mA
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns
Alternative Parts (Cross-Reference): ACSL-6310-56RE;
Introduction Date: November 30, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 766999-ACSL-6310-56TE
Product Name Optoisolators - Logic Output - ACSL-6310-56TE
Analog Channels 3 #
Unlock Full Specs
to access all available technical data

Similar Products

SCM5B30/31 Analog Voltage Input Module, Narrow Bandwidth - SCM5B30/31-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Digital Isolators - ADUM4402CRIZ - 911100-ADUM4402CRIZ - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Signal Conditioners and Isolators - 2946-857-403-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details