Broadcom Inc. Electronic Surplus - HCPL-M701 HCPL-M701

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179179-HCPL-M701 Packaging: Tube Mounting Style: SMD Output Type: Darlington Input Type: DC Current - Output / Channel: 60mA Voltage - Isolation: 3750Vrms Categories: Isolators Temperature Range - Operating: 0°C ~ 70°C Maximum Output Voltage: 18V Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 6-SOIC , 5 Leads Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 500% at 1.6mA Current Transfer Ratio (Maximum): 3500% at 500μA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 500ns, 1μs Voltage - Forward (Vf): 1.4V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179179-HCPL-M701 Packaging: Tube Mounting Style: SMD Output Type: Darlington Input Type: DC Current - Output / Channel: 60mA Voltage - Isolation: 3750Vrms Categories: Isolators Temperature Range - Operating: 0°C ~ 70°C Maximum Output Voltage: 18V Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 6-SOIC , 5 Leads Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 500% at 1.6mA Current Transfer Ratio (Maximum): 3500% at 500μA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 500ns, 1μs Voltage - Forward (Vf): 1.4V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - HCPL-M701 - 1179179-HCPL-M701 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HCPL-M701
1179179-HCPL-M701
Electronic Surplus - HCPL-M701 1179179-HCPL-M701
Manufacturer: Broadcom Limited Win Source Part Number: 1179179-HCPL-M701 Packaging: Tube Mounting Style: SMD Output Type: Darlington Input Type: DC Current - Output / Channel: 60mA Voltage - Isolation: 3750Vrms Categories: Isolators Temperature Range - Operating: 0°C ~ 70°C Maximum Output Voltage: 18V Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 6-SOIC , 5 Leads Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 500% at 1.6mA Current Transfer Ratio (Maximum): 3500% at 500μA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 500ns, 1μs Voltage - Forward (Vf): 1.4V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179179-HCPL-M701
Packaging: Tube
Mounting Style: SMD
Output Type: Darlington
Input Type: DC
Current - Output / Channel: 60mA
Voltage - Isolation: 3750Vrms
Categories: Isolators
Temperature Range - Operating: 0°C ~ 70°C
Maximum Output Voltage: 18V
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 6-SOIC , 5 Leads
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Minimum): 500% at 1.6mA
Current Transfer Ratio (Maximum): 3500% at 500μA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 500ns, 1μs
Voltage - Forward (Vf): 1.4V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1179179-HCPL-M701
Product Name Electronic Surplus - HCPL-M701
Operating Temperature 32 to 158 F (0 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B42 2-Wire Transmitter Interface Modules - 8B42-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Passive isolator - 857-451 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
Isolators - Isolators - Gate Drivers - 1092961-SI8238AB-D-IS1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details