Broadcom Inc. Isolators - Gate Drivers - HCPL-T250-360E HCPL-T250-360E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179182-HCPL-T250-36 0E Packaging: Tube Mounting Style: SMD Approvals: CSA, IEC/EN/DIN, UR Technology: Optical Coupling Current - Output High, Low: 500mA, 500mA Voltage - Isolation: 3750Vrms Current - Peak Output: 1.5A Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 5kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.6V Voltage - Output Supply: 15V ~ 30V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179182-HCPL-T250-36 0E Packaging: Tube Mounting Style: SMD Approvals: CSA, IEC/EN/DIN, UR Technology: Optical Coupling Current - Output High, Low: 500mA, 500mA Voltage - Isolation: 3750Vrms Current - Peak Output: 1.5A Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 5kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.6V Voltage - Output Supply: 15V ~ 30V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - HCPL-T250-360E - 1179182-HCPL-T250-360E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - HCPL-T250-360E
1179182-HCPL-T250-360E
Isolators - Gate Drivers - HCPL-T250-360E 1179182-HCPL-T250-360E
Manufacturer: Broadcom Limited Win Source Part Number: 1179182-HCPL-T250-36 0E Packaging: Tube Mounting Style: SMD Approvals: CSA, IEC/EN/DIN, UR Technology: Optical Coupling Current - Output High, Low: 500mA, 500mA Voltage - Isolation: 3750Vrms Current - Peak Output: 1.5A Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 5kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.6V Voltage - Output Supply: 15V ~ 30V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179182-HCPL-T250-360E
Packaging: Tube
Mounting Style: SMD
Approvals: CSA, IEC/EN/DIN, UR
Technology: Optical Coupling
Current - Output High, Low: 500mA, 500mA
Voltage - Isolation: 3750Vrms
Current - Peak Output: 1.5A
Categories: Isolators
Supplier Device Package: 8-DIP Gull Wing
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 5kV/μs
Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.6V
Voltage - Output Supply: 15V ~ 30V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1179182-HCPL-T250-360E
Product Name Isolators - Gate Drivers - HCPL-T250-360E
Operating Temperature -4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B49 Voltage Output Module - 8B49-03 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Digital Isolators - ISO7741FQDWQ1 - 922118-ISO7741FQDWQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Signal Conditioners and Isolators - 2946-857-423-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers