Broadcom Inc. Electronic Surplus - HCPL-5531 HCPL-5531

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179132-HCPL-5531 Packaging: Bulk Mounting Style: Through Hole Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 8mA Number of Channels: 2 Voltage - Isolation: 1500VDC Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 125°C Maximum Output Voltage: 20V Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 9% at 16mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 400ns, 1μs Voltage - Forward (Vf): 1.55V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179132-HCPL-5531 Packaging: Bulk Mounting Style: Through Hole Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 8mA Number of Channels: 2 Voltage - Isolation: 1500VDC Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 125°C Maximum Output Voltage: 20V Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 9% at 16mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 400ns, 1μs Voltage - Forward (Vf): 1.55V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - HCPL-5531 - 1179132-HCPL-5531 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HCPL-5531
1179132-HCPL-5531
Electronic Surplus - HCPL-5531 1179132-HCPL-5531
Manufacturer: Broadcom Limited Win Source Part Number: 1179132-HCPL-5531 Packaging: Bulk Mounting Style: Through Hole Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 8mA Number of Channels: 2 Voltage - Isolation: 1500VDC Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 125°C Maximum Output Voltage: 20V Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 9% at 16mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 400ns, 1μs Voltage - Forward (Vf): 1.55V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179132-HCPL-5531
Packaging: Bulk
Mounting Style: Through Hole
Output Type: Transistor with Base
Input Type: DC
Current - Output / Channel: 8mA
Number of Channels: 2
Voltage - Isolation: 1500VDC
Categories: Isolators
Supplier Device Package: 8-DIP
Temperature Range - Operating: -55°C ~ 125°C
Maximum Output Voltage: 20V
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 8-DIP
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Minimum): 9% at 16mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 400ns, 1μs
Voltage - Forward (Vf): 1.55V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1179132-HCPL-5531
Product Name Electronic Surplus - HCPL-5531
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
8B47 Linearized Thermocouple Input Modules - 8B47J-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Passive isolator - 857-450 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers