Broadcom Inc. Isolators - Gate Drivers - HCPL-3140-060E HCPL-3140-060E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775727-HCPL-3140-060 E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 8-DIP (0.300", 7.62mm) Approvals: CSA, IEC/EN/DIN, UR Technology: Optical Coupling Current - Output High, Low: 400mA, 400mA Operating Supply Voltage: 10 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 50ns, 50ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Peak Output: 600mA Family Name: HCPL-3140 Categories: Isolators Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 700ns, 700ns Alternative Parts (Cross-Reference): TLP351(D4-LF2); TLP250(D4); PS9531-V-AX; TLP351(F); Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Singapore, Thailand Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775727-HCPL-3140-060 E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 8-DIP (0.300", 7.62mm) Approvals: CSA, IEC/EN/DIN, UR Technology: Optical Coupling Current - Output High, Low: 400mA, 400mA Operating Supply Voltage: 10 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 50ns, 50ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Peak Output: 600mA Family Name: HCPL-3140 Categories: Isolators Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 700ns, 700ns Alternative Parts (Cross-Reference): TLP351(D4-LF2); TLP250(D4); PS9531-V-AX; TLP351(F); Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Singapore, Thailand Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - HCPL-3140-060E - 775727-HCPL-3140-060E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - HCPL-3140-060E
775727-HCPL-3140-060E
Isolators - Gate Drivers - HCPL-3140-060E 775727-HCPL-3140-060E
Manufacturer: Broadcom Limited Win Source Part Number: 775727-HCPL-3140-060 E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 8-DIP (0.300", 7.62mm) Approvals: CSA, IEC/EN/DIN, UR Technology: Optical Coupling Current - Output High, Low: 400mA, 400mA Operating Supply Voltage: 10 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 50ns, 50ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Peak Output: 600mA Family Name: HCPL-3140 Categories: Isolators Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 700ns, 700ns Alternative Parts (Cross-Reference): TLP351(D4-LF2); TLP250(D4); PS9531-V-AX; TLP351(F); Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Singapore, Thailand Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 775727-HCPL-3140-060E
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: 8-DIP (0.300", 7.62mm)
Approvals: CSA, IEC/EN/DIN, UR
Technology: Optical Coupling
Current - Output High, Low: 400mA, 400mA
Operating Supply Voltage: 10 V ~ 30 V
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 50ns, 50ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current - Peak Output: 600mA
Family Name: HCPL-3140
Categories: Isolators
Manufacturer Package: 8-DIP
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 700ns, 700ns
Alternative Parts (Cross-Reference): TLP351(D4-LF2); TLP250(D4); PS9531-V-AX; TLP351(F);
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Singapore, Thailand
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 775727-HCPL-3140-060E
Product Name Isolators - Gate Drivers - HCPL-3140-060E
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
DSCP20 Programmable 2-Wire Temperature Transmitter, DIN Mount - DSCP20 - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-420-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details