Broadcom Inc. Optoisolators - Logic Output - ACPL-W456-500E ACPL-W456-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 859316-ACPL-W456-500 E Operating Temperature Range: -40°C ~ 100°C Features: Logic Output Optoisolator - Open Collector, Schottky Clamped 5000Vrms 1 Channel 15kV/µs CMTI 6-SO Package: 6-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ACPL-W456 Categories: Isolators Case / Package: 6-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 859316-ACPL-W456-500 E Operating Temperature Range: -40°C ~ 100°C Features: Logic Output Optoisolator - Open Collector, Schottky Clamped 5000Vrms 1 Channel 15kV/µs CMTI 6-SO Package: 6-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ACPL-W456 Categories: Isolators Case / Package: 6-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - ACPL-W456-500E - 859316-ACPL-W456-500E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACPL-W456-500E
859316-ACPL-W456-500E
Optoisolators - Logic Output - ACPL-W456-500E 859316-ACPL-W456-500E
Manufacturer: Broadcom Limited Win Source Part Number: 859316-ACPL-W456-500 E Operating Temperature Range: -40°C ~ 100°C Features: Logic Output Optoisolator - Open Collector, Schottky Clamped 5000Vrms 1 Channel 15kV/µs CMTI 6-SO Package: 6-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ACPL-W456 Categories: Isolators Case / Package: 6-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 859316-ACPL-W456-500E
Operating Temperature Range: -40°C ~ 100°C
Features: Logic Output Optoisolator - Open Collector, Schottky Clamped 5000Vrms 1 Channel 15kV/µs CMTI 6-SO
Package: 6-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ACPL-W456
Categories: Isolators
Case / Package: 6-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 859316-ACPL-W456-500E
Product Name Optoisolators - Logic Output - ACPL-W456-500E
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM4402CRIZ - 911100-ADUM4402CRIZ - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Digital Isolator ICs - 4968865 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 4 #
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-08 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Isolators - Isolators - Gate Drivers - 1243765-SI823H6CB-IS1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details