Broadcom Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output HCPL-5530

Description
Win Source Part Number: 1211174-HCPL-5530 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1 Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.55V Current - Output / Channel: 8mA Number of Channels: 2 Voltage - Isolation: 1500VDC Current Transfer Ratio (Min): 9% @ 16mA Voltage - Output (Max): 20V Turn On / Turn Off Time (Typ): 400ns, 1µs Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): HCPL5530; ECCN: 3A001A2C Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: 516-4217,HCPL-5530-N D Base Product Number: HCPL-5530
Request a Quote Datasheet
Description
Win Source Part Number: 1211174-HCPL-5530 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1 Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.55V Current - Output / Channel: 8mA Number of Channels: 2 Voltage - Isolation: 1500VDC Current Transfer Ratio (Min): 9% @ 16mA Voltage - Output (Max): 20V Turn On / Turn Off Time (Typ): 400ns, 1µs Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): HCPL5530; ECCN: 3A001A2C Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: 516-4217,HCPL-5530-N D Base Product Number: HCPL-5530
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1211174-HCPL-5530 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1211174-HCPL-5530
Isolators - Optoisolators - Transistor, Photovoltaic Output 1211174-HCPL-5530
Win Source Part Number: 1211174-HCPL-5530 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1 Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.55V Current - Output / Channel: 8mA Number of Channels: 2 Voltage - Isolation: 1500VDC Current Transfer Ratio (Min): 9% @ 16mA Voltage - Output (Max): 20V Turn On / Turn Off Time (Typ): 400ns, 1µs Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): HCPL5530; ECCN: 3A001A2C Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: 516-4217,HCPL-5530-N D Base Product Number: HCPL-5530

Win Source Part Number: 1211174-HCPL-5530
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 1
Output Type: Transistor with Base
Input Type: DC
Current - DC Forward (If) (Max): 20 mA
Voltage - Forward (Vf) (Typ): 1.55V
Current - Output / Channel: 8mA
Number of Channels: 2
Voltage - Isolation: 1500VDC
Current Transfer Ratio (Min): 9% @ 16mA
Voltage - Output (Max): 20V
Turn On / Turn Off Time (Typ): 400ns, 1µs
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-DIP
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): HCPL5530;
ECCN: 3A001A2C
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Other Names: 516-4217,HCPL-5530-ND
Base Product Number: HCPL-5530

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1211174-HCPL-5530
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

DSCA30/31 Analog Voltage Input Signal Conditioner, Narrow Bandwidth - DSCA30/31-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CE
Analog Channels 1 #
View Details
Passive isolator - 857-451 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
Isolators - Isolators - Gate Drivers - 1243737-SI8275BBD-IS1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 600 V
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details