Broadcom Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output 5962-8767901EC

Description
Win Source Part Number: 1007480-5962-8767901 EC Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1 Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.55V Current - Output / Channel: 8mA Number of Channels: 2 Voltage - Isolation: 1500VDC Current Transfer Ratio (Min): 9% @ 16mA Voltage - Output (Max): 20V Turn On / Turn Off Time (Typ): 400ns, 1µs Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-DIP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: 5962-8767901
Request a Quote Datasheet
Description
Win Source Part Number: 1007480-5962-8767901 EC Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1 Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.55V Current - Output / Channel: 8mA Number of Channels: 2 Voltage - Isolation: 1500VDC Current Transfer Ratio (Min): 9% @ 16mA Voltage - Output (Max): 20V Turn On / Turn Off Time (Typ): 400ns, 1µs Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-DIP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: 5962-8767901
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1007480-5962-8767901EC - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1007480-5962-8767901EC
Isolators - Optoisolators - Transistor, Photovoltaic Output 1007480-5962-8767901EC
Win Source Part Number: 1007480-5962-8767901 EC Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1 Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.55V Current - Output / Channel: 8mA Number of Channels: 2 Voltage - Isolation: 1500VDC Current Transfer Ratio (Min): 9% @ 16mA Voltage - Output (Max): 20V Turn On / Turn Off Time (Typ): 400ns, 1µs Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-DIP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: 5962-8767901

Win Source Part Number: 1007480-5962-8767901EC
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 1
Output Type: Transistor with Base
Input Type: DC
Current - DC Forward (If) (Max): 20 mA
Voltage - Forward (Vf) (Typ): 1.55V
Current - Output / Channel: 8mA
Number of Channels: 2
Voltage - Isolation: 1500VDC
Current Transfer Ratio (Min): 9% @ 16mA
Voltage - Output (Max): 20V
Turn On / Turn Off Time (Typ): 400ns, 1µs
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-DIP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Base Product Number: 5962-8767901

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1007480-5962-8767901EC
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-424-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
3 suppliers
Digital Isolators - ADUM3201WARZ - 860581-ADUM3201WARZ - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details