Broadcom Inc. Isolators - Isolators - Gate Drivers ACPL-344JT-000E

Description
Win Source Part Number: 1113339-ACPL-344JT-0 00E Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100, R²Coupler™ Package: Tube Standard Package: 45 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 750mA, 1A Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.55V Rise / Fall Time (Typ): 70ns, 50ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 250ns, 250ns Current - Peak Output: 2.5A Pulse Width Distortion (Max): 100ns Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): ACPL344JT000E; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 15V ~ 25V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: 516-3259-5,ACPL-344J T-000E-ND Base Product Number: ACPL-344 Approval Agency: CSA, IEC/EN/DIN, UR
Request a Quote Datasheet
Description
Win Source Part Number: 1113339-ACPL-344JT-0 00E Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100, R²Coupler™ Package: Tube Standard Package: 45 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 750mA, 1A Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.55V Rise / Fall Time (Typ): 70ns, 50ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 250ns, 250ns Current - Peak Output: 2.5A Pulse Width Distortion (Max): 100ns Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): ACPL344JT000E; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 15V ~ 25V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: 516-3259-5,ACPL-344J T-000E-ND Base Product Number: ACPL-344 Approval Agency: CSA, IEC/EN/DIN, UR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1113339-ACPL-344JT-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1113339-ACPL-344JT-000E
Isolators - Isolators - Gate Drivers 1113339-ACPL-344JT-000E
Win Source Part Number: 1113339-ACPL-344JT-0 00E Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100, R²Coupler™ Package: Tube Standard Package: 45 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 750mA, 1A Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.55V Rise / Fall Time (Typ): 70ns, 50ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 250ns, 250ns Current - Peak Output: 2.5A Pulse Width Distortion (Max): 100ns Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): ACPL344JT000E; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 15V ~ 25V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: 516-3259-5,ACPL-344J T-000E-ND Base Product Number: ACPL-344 Approval Agency: CSA, IEC/EN/DIN, UR

Win Source Part Number: 1113339-ACPL-344JT-000E
Category: Isolators>Isolators - Gate Drivers
Series: Automotive, AEC-Q100, R²Coupler™
Package: Tube
Standard Package: 45
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 750mA, 1A
Current - DC Forward (If) (Max): 20 mA
Voltage - Forward (Vf) (Typ): 1.55V
Rise / Fall Time (Typ): 70ns, 50ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Common Mode Transient Immunity (Min): 50kV/µs
Propagation Delay tpLH / tpHL (Max): 250ns, 250ns
Current - Peak Output: 2.5A
Pulse Width Distortion (Max): 100ns
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): ACPL344JT000E;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Voltage - Output Supply: 15V ~ 25V
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Other Names: 516-3259-5,ACPL-344JT-000E-ND
Base Product Number: ACPL-344
Approval Agency: CSA, IEC/EN/DIN, UR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1113339-ACPL-344JT-000E
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B47 Linearized Thermocouple Input Modules - 8B47J-12 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Digital Isolators - ADUM6401CRIZ-RL - 860608-ADUM6401CRIZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Signal Conditioners and Isolators - 2946-857-414-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
BL541 Isolated Standard Signal Conditioner Loop-powered - BL541 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
View Details