Broadcom Inc. Electronic Surplus - HCPL-7710-560E HCPL-7710-560E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179143-HCPL-7710-56 0E Packaging: Tape and Reel Mounting Style: SMD Output Type: Push-Pull, Totem Pole Data Rate: 12.5MBd Input Type: Logic Current - Output / Channel: 10mA Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD, Gull Wing Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 40ns, 40ns Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 13ns, 5ns
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179143-HCPL-7710-56 0E Packaging: Tape and Reel Mounting Style: SMD Output Type: Push-Pull, Totem Pole Data Rate: 12.5MBd Input Type: Logic Current - Output / Channel: 10mA Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD, Gull Wing Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 40ns, 40ns Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 13ns, 5ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - HCPL-7710-560E - 1179143-HCPL-7710-560E - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HCPL-7710-560E
1179143-HCPL-7710-560E
Electronic Surplus - HCPL-7710-560E 1179143-HCPL-7710-560E
Manufacturer: Broadcom Limited Win Source Part Number: 1179143-HCPL-7710-56 0E Packaging: Tape and Reel Mounting Style: SMD Output Type: Push-Pull, Totem Pole Data Rate: 12.5MBd Input Type: Logic Current - Output / Channel: 10mA Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD, Gull Wing Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 40ns, 40ns Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 13ns, 5ns

Manufacturer: Broadcom Limited
Win Source Part Number: 1179143-HCPL-7710-560E
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Push-Pull, Totem Pole
Data Rate: 12.5MBd
Input Type: Logic
Current - Output / Channel: 10mA
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Categories: Isolators
Supplier Device Package: 8-DIP Gull Wing
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-SMD, Gull Wing
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 40ns, 40ns
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Rise / Fall Time: 13ns, 5ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1179143-HCPL-7710-560E
Product Name Electronic Surplus - HCPL-7710-560E
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

16-channel backpanel with DIN rail mounting option - 8BP16-2 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-411-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Isolators - Isolators - Gate Drivers - 1243799-SI823H6CB-IS1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 300 V
View Details