Broadcom Inc. Electronic Surplus - HCPL-7723-000E HCPL-7723-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179147-HCPL-7723-00 0E Packaging: Tube Mounting Style: Through Hole Output Type: Push-Pull, Totem Pole Data Rate: 50MBd Input Type: Logic Current - Output / Channel: 10mA Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-DIP Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 22ns, 22ns Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 8ns, 6ns
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179147-HCPL-7723-00 0E Packaging: Tube Mounting Style: Through Hole Output Type: Push-Pull, Totem Pole Data Rate: 50MBd Input Type: Logic Current - Output / Channel: 10mA Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-DIP Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 22ns, 22ns Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 8ns, 6ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - HCPL-7723-000E - 1179147-HCPL-7723-000E - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HCPL-7723-000E
1179147-HCPL-7723-000E
Electronic Surplus - HCPL-7723-000E 1179147-HCPL-7723-000E
Manufacturer: Broadcom Limited Win Source Part Number: 1179147-HCPL-7723-00 0E Packaging: Tube Mounting Style: Through Hole Output Type: Push-Pull, Totem Pole Data Rate: 50MBd Input Type: Logic Current - Output / Channel: 10mA Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-DIP Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 22ns, 22ns Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 8ns, 6ns

Manufacturer: Broadcom Limited
Win Source Part Number: 1179147-HCPL-7723-000E
Packaging: Tube
Mounting Style: Through Hole
Output Type: Push-Pull, Totem Pole
Data Rate: 50MBd
Input Type: Logic
Current - Output / Channel: 10mA
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Categories: Isolators
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-DIP
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 22ns, 22ns
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Rise / Fall Time: 8ns, 6ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1179147-HCPL-7723-000E
Product Name Electronic Surplus - HCPL-7723-000E
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - UCC5350MCD - 938089-UCC5350MCD - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Gate Drivers - SI8234BB-D-IM - 894834-SI8234BB-D-IM - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Passive isolator - 857-452 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Digital Isolator ICs - 2149166P - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details