Broadcom Inc. Isolators - Gate Drivers - ACPL-W345-500E ACPL-W345-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 722011-ACPL-W345-500 E Packaging: Tape and Reel Mounting Style: SMD Approvals: CSA, UR Technology: Optical Coupling Current - Output High, Low: 800mA, 800mA Voltage - Isolation: 5000Vrms Current - Peak Output: 1A Categories: Isolators Supplier Device Package: 6-SO Stretched Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 6-SOIC (0.268", 6.80mm Width) Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 50kV/μs Propagation Delay tpLH / tpHL (Maximum): 120ns, 120ns Pulse Width Distortion (Maximum): 50ns Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 8ns, 8ns Voltage - Forward (Vf): 1.55V Voltage - Output Supply: 10V ~ 20V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 722011-ACPL-W345-500 E Packaging: Tape and Reel Mounting Style: SMD Approvals: CSA, UR Technology: Optical Coupling Current - Output High, Low: 800mA, 800mA Voltage - Isolation: 5000Vrms Current - Peak Output: 1A Categories: Isolators Supplier Device Package: 6-SO Stretched Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 6-SOIC (0.268", 6.80mm Width) Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 50kV/μs Propagation Delay tpLH / tpHL (Maximum): 120ns, 120ns Pulse Width Distortion (Maximum): 50ns Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 8ns, 8ns Voltage - Forward (Vf): 1.55V Voltage - Output Supply: 10V ~ 20V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ACPL-W345-500E - 722011-ACPL-W345-500E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-W345-500E
722011-ACPL-W345-500E
Isolators - Gate Drivers - ACPL-W345-500E 722011-ACPL-W345-500E
Manufacturer: Broadcom Limited Win Source Part Number: 722011-ACPL-W345-500 E Packaging: Tape and Reel Mounting Style: SMD Approvals: CSA, UR Technology: Optical Coupling Current - Output High, Low: 800mA, 800mA Voltage - Isolation: 5000Vrms Current - Peak Output: 1A Categories: Isolators Supplier Device Package: 6-SO Stretched Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 6-SOIC (0.268", 6.80mm Width) Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 50kV/μs Propagation Delay tpLH / tpHL (Maximum): 120ns, 120ns Pulse Width Distortion (Maximum): 50ns Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 8ns, 8ns Voltage - Forward (Vf): 1.55V Voltage - Output Supply: 10V ~ 20V

Manufacturer: Broadcom Limited
Win Source Part Number: 722011-ACPL-W345-500E
Packaging: Tape and Reel
Mounting Style: SMD
Approvals: CSA, UR
Technology: Optical Coupling
Current - Output High, Low: 800mA, 800mA
Voltage - Isolation: 5000Vrms
Current - Peak Output: 1A
Categories: Isolators
Supplier Device Package: 6-SO Stretched
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 6-SOIC (0.268", 6.80mm Width)
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 50kV/μs
Propagation Delay tpLH / tpHL (Maximum): 120ns, 120ns
Pulse Width Distortion (Maximum): 50ns
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 8ns, 8ns
Voltage - Forward (Vf): 1.55V
Voltage - Output Supply: 10V ~ 20V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 722011-ACPL-W345-500E
Product Name Isolators - Gate Drivers - ACPL-W345-500E
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B45 Frequency Input Module - 8B45-06 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Digital Isolators - ADUM1445ARQZ - 911074-ADUM1445ARQZ - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Signal Conditioners and Isolators - 2946-857-414-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 600 V
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details