Broadcom Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output HCPL-2730-320E

Description
Win Source Part Number: 1061947-HCPL-2730-32 0E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 50 Mounting: SMD (SMT) Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 12 mA Voltage - Forward (Vf) (Typ): 1.4V Current - Output / Channel: 60mA Number of Channels: 2 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 300% @ 1.6mA Voltage - Output (Max): 7V Vce Saturation (Max): 100mV Current Transfer Ratio (Max): 2600% @ 1.6mA Turn On / Turn Off Time (Typ): 5µs, 10µs Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): VO2631-X017T; TLP2662(TP1,F); LTV-824S-TA1; SFH6750-X007T; TLP2631(TP1F); LTV-826S-TA1; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: HCPL-2730
Request a Quote Datasheet
Description
Win Source Part Number: 1061947-HCPL-2730-32 0E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 50 Mounting: SMD (SMT) Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 12 mA Voltage - Forward (Vf) (Typ): 1.4V Current - Output / Channel: 60mA Number of Channels: 2 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 300% @ 1.6mA Voltage - Output (Max): 7V Vce Saturation (Max): 100mV Current Transfer Ratio (Max): 2600% @ 1.6mA Turn On / Turn Off Time (Typ): 5µs, 10µs Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): VO2631-X017T; TLP2662(TP1,F); LTV-824S-TA1; SFH6750-X007T; TLP2631(TP1F); LTV-826S-TA1; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: HCPL-2730
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1061947-HCPL-2730-320E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1061947-HCPL-2730-320E
Isolators - Optoisolators - Transistor, Photovoltaic Output 1061947-HCPL-2730-320E
Win Source Part Number: 1061947-HCPL-2730-32 0E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 50 Mounting: SMD (SMT) Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 12 mA Voltage - Forward (Vf) (Typ): 1.4V Current - Output / Channel: 60mA Number of Channels: 2 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 300% @ 1.6mA Voltage - Output (Max): 7V Vce Saturation (Max): 100mV Current Transfer Ratio (Max): 2600% @ 1.6mA Turn On / Turn Off Time (Typ): 5µs, 10µs Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): VO2631-X017T; TLP2662(TP1,F); LTV-824S-TA1; SFH6750-X007T; TLP2631(TP1F); LTV-826S-TA1; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: HCPL-2730

Win Source Part Number: 1061947-HCPL-2730-320E
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Output Type: Darlington
Input Type: DC
Current - DC Forward (If) (Max): 12 mA
Voltage - Forward (Vf) (Typ): 1.4V
Current - Output / Channel: 60mA
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 300% @ 1.6mA
Voltage - Output (Max): 7V
Vce Saturation (Max): 100mV
Current Transfer Ratio (Max): 2600% @ 1.6mA
Turn On / Turn Off Time (Typ): 5µs, 10µs
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-DIP Gull Wing
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): VO2631-X017T; TLP2662(TP1,F); LTV-824S-TA1; SFH6750-X007T; TLP2631(TP1F); LTV-826S-TA1;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Base Product Number: HCPL-2730

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1061947-HCPL-2730-320E
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-413-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
8B47 Linearized Thermocouple Input Modules - 8B47K-04 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details
Digital Isolator ICs - 349348 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
View Details