Broadcom Inc. Isolators - Optoisolators - Logic Output ACPL-077L-000E

Description
Win Source Part Number: 972770-ACPL-077L-000 E Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 25MBd Input Type: Logic Rise / Fall Time (Typ): 4ns, 3ns Current - Output / Channel: 10 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 40ns, 40ns Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Tall Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: ACPL-077L-000E-CRL,5 16-3159-5,ACPL-077L- 000E-ND Base Product Number: ACPL-077
Request a Quote Datasheet
Description
Win Source Part Number: 972770-ACPL-077L-000 E Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 25MBd Input Type: Logic Rise / Fall Time (Typ): 4ns, 3ns Current - Output / Channel: 10 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 40ns, 40ns Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Tall Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: ACPL-077L-000E-CRL,5 16-3159-5,ACPL-077L- 000E-ND Base Product Number: ACPL-077
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - 972770-ACPL-077L-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
972770-ACPL-077L-000E
Isolators - Optoisolators - Logic Output 972770-ACPL-077L-000E
Win Source Part Number: 972770-ACPL-077L-000 E Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 25MBd Input Type: Logic Rise / Fall Time (Typ): 4ns, 3ns Current - Output / Channel: 10 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 40ns, 40ns Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Tall Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: ACPL-077L-000E-CRL,5 16-3159-5,ACPL-077L- 000E-ND Base Product Number: ACPL-077

Win Source Part Number: 972770-ACPL-077L-000E
Category: Isolators>Optoisolators - Logic Output
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Output Type: Push-Pull, Totem Pole
Data Rate: 25MBd
Input Type: Logic
Rise / Fall Time (Typ): 4ns, 3ns
Current - Output / Channel: 10 mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 35kV/µs
Propagation Delay tpLH / tpHL (Max): 40ns, 40ns
Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO Tall
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Other Names: ACPL-077L-000E-CRL,516-3159-5,ACPL-077L-000E-ND
Base Product Number: ACPL-077

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 972770-ACPL-077L-000E
Product Name Isolators - Optoisolators - Logic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 4968865 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 4 #
View Details
Isolators - Isolators - Gate Drivers - 1243706-SI8281BC-ISR - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Signal Conditioners and Isolators - 2946-857-409-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers