Broadcom Inc. DC to 50MBd Galvanic Isolation Fiber Optic Short Link AFBR-395025RZ

Description
The Avago Fiber Optic (FO) Short Link AFBR-395025RZ is a cost-effective galvanic isolation device capable of suppressing up to 15 kV of transient peak voltage on a single PCB. Based on 650nm fiber optic technology, the device is suitable for high transient voltage suppression in applications such as inverters/drives, power electronics and medical equipment. The integrated receiver output of the AFBR-395025RZ is compatible with TTL logic families and operates with any type of signal from DC up to 50 MBd. The device offers creepage and clearance distances with a minimum of 24.96 mm.
Description
The Avago Fiber Optic (FO) Short Link AFBR-395025RZ is a cost-effective galvanic isolation device capable of suppressing up to 15 kV of transient peak voltage on a single PCB. Based on 650nm fiber optic technology, the device is suitable for high transient voltage suppression in applications such as inverters/drives, power electronics and medical equipment. The integrated receiver output of the AFBR-395025RZ is compatible with TTL logic families and operates with any type of signal from DC up to 50 MBd. The device offers creepage and clearance distances with a minimum of 24.96 mm.

Suppliers

Company
Product
Description
Supplier Links
DC to 50MBd Galvanic Isolation Fiber Optic Short Link - AFBR-395025RZ - Broadcom Inc.
San Jose, CA, USA
DC to 50MBd Galvanic Isolation Fiber Optic Short Link
AFBR-395025RZ
DC to 50MBd Galvanic Isolation Fiber Optic Short Link AFBR-395025RZ
The Avago Fiber Optic (FO) Short Link AFBR-395025RZ is a cost-effective galvanic isolation device capable of suppressing up to 15 kV of transient peak voltage on a single PCB. Based on 650nm fiber optic technology, the device is suitable for high transient voltage suppression in applications such as inverters/drives, power electronics and medical equipment. The integrated receiver output of the AFBR-395025RZ is compatible with TTL logic families and operates with any type of signal from DC up to 50 MBd. The device offers creepage and clearance distances with a minimum of 24.96 mm.

The Avago Fiber Optic (FO) Short Link AFBR-395025RZ is a cost-effective galvanic isolation device capable of suppressing up to 15 kV of transient peak voltage on a single PCB. Based on 650nm fiber optic technology, the device is suitable for high transient voltage suppression in applications such as inverters/drives, power electronics and medical equipment.

The integrated receiver output of the AFBR-395025RZ is compatible with TTL logic families and operates with any type of signal from DC up to 50 MBd. The device offers creepage and clearance distances with a minimum of 24.96 mm.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Signal Isolators
Product Number AFBR-395025RZ
Product Name DC to 50MBd Galvanic Isolation Fiber Optic Short Link
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Digital Isolator ICs - 4968865 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 4 #
View Details
Digital Isolators - ISO1540QDRQ1 - 922075-ISO1540QDRQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 600 V
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details