Broadcom Inc. Isolators - Gate Drivers - ACPL-P302-500E ACPL-P302-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 766960-ACPL-P302-500 E Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 6-SOIC (0.268", 6.80mm Width) Approvals: CSA, UR Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 200mA, 200mA Operating Supply Voltage: 10 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 50ns, 50ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Peak Output: 400mA Family Name: ACPL-P302 Categories: Isolators Manufacturer Package: 6-SO Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 700ns, 700ns Alternative Parts (Cross-Reference): TLP701(TPF); TLP701(TP); TLP701F(TP,F); Introduction Date: January 11, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 766960-ACPL-P302-500 E Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 6-SOIC (0.268", 6.80mm Width) Approvals: CSA, UR Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 200mA, 200mA Operating Supply Voltage: 10 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 50ns, 50ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Peak Output: 400mA Family Name: ACPL-P302 Categories: Isolators Manufacturer Package: 6-SO Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 700ns, 700ns Alternative Parts (Cross-Reference): TLP701(TPF); TLP701(TP); TLP701F(TP,F); Introduction Date: January 11, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ACPL-P302-500E - 766960-ACPL-P302-500E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-P302-500E
766960-ACPL-P302-500E
Isolators - Gate Drivers - ACPL-P302-500E 766960-ACPL-P302-500E
Manufacturer: Broadcom Limited Win Source Part Number: 766960-ACPL-P302-500 E Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 6-SOIC (0.268", 6.80mm Width) Approvals: CSA, UR Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 200mA, 200mA Operating Supply Voltage: 10 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 50ns, 50ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Peak Output: 400mA Family Name: ACPL-P302 Categories: Isolators Manufacturer Package: 6-SO Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 700ns, 700ns Alternative Parts (Cross-Reference): TLP701(TPF); TLP701(TP); TLP701F(TP,F); Introduction Date: January 11, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 766960-ACPL-P302-500E
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: 6-SOIC (0.268", 6.80mm Width)
Approvals: CSA, UR
Mounting: SMD
Technology: Optical Coupling
Current - Output High, Low: 200mA, 200mA
Operating Supply Voltage: 10 V ~ 30 V
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 50ns, 50ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current - Peak Output: 400mA
Family Name: ACPL-P302
Categories: Isolators
Manufacturer Package: 6-SO
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 700ns, 700ns
Alternative Parts (Cross-Reference): TLP701(TPF); TLP701(TP); TLP701F(TP,F);
Introduction Date: January 11, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 766960-ACPL-P302-500E
Product Name Isolators - Gate Drivers - ACPL-P302-500E
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Digital Isolators - ADUM1401YRWZ - 860548-ADUM1401YRWZ - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Signal Conditioners and Isolators - 2946-857-400-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
A26000 Isolated Signal Conditioner for Bipolar Standard Signals | Calibrated and Switchable | High Insulation | Broad-range Power Supply - A26000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Agency Approval UL 61010-1
Application General Lab & Industrial
View Details