Broadcom Inc. Isolators - Isolators - Gate Drivers ACPL-K34T-000E

Description
Win Source Part Number: 1001198-ACPL-K34T-00 0E Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100, R²Coupler™ Package: Tube Standard Package: 80 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2A, 2A Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 10ns, 10ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 110ns, 110ns Current - Peak Output: 2.5A Pulse Width Distortion (Max): 40ns Package / Case: 8-SOIC (0.268", 6.81mm Width) Supplier Device Package: 8-SO Stretched Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 10V ~ 20V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: 516-3655,ACPL-K34T-0 00E-ND Base Product Number: ACPL-K34 Approval Agency: CSA, UR
Request a Quote Datasheet
Description
Win Source Part Number: 1001198-ACPL-K34T-00 0E Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100, R²Coupler™ Package: Tube Standard Package: 80 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2A, 2A Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 10ns, 10ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 110ns, 110ns Current - Peak Output: 2.5A Pulse Width Distortion (Max): 40ns Package / Case: 8-SOIC (0.268", 6.81mm Width) Supplier Device Package: 8-SO Stretched Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 10V ~ 20V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: 516-3655,ACPL-K34T-0 00E-ND Base Product Number: ACPL-K34 Approval Agency: CSA, UR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1001198-ACPL-K34T-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1001198-ACPL-K34T-000E
Isolators - Isolators - Gate Drivers 1001198-ACPL-K34T-000E
Win Source Part Number: 1001198-ACPL-K34T-00 0E Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100, R²Coupler™ Package: Tube Standard Package: 80 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2A, 2A Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 10ns, 10ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 110ns, 110ns Current - Peak Output: 2.5A Pulse Width Distortion (Max): 40ns Package / Case: 8-SOIC (0.268", 6.81mm Width) Supplier Device Package: 8-SO Stretched Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 10V ~ 20V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: 516-3655,ACPL-K34T-0 00E-ND Base Product Number: ACPL-K34 Approval Agency: CSA, UR

Win Source Part Number: 1001198-ACPL-K34T-000E
Category: Isolators>Isolators - Gate Drivers
Series: Automotive, AEC-Q100, R²Coupler™
Package: Tube
Standard Package: 80
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Current - DC Forward (If) (Max): 20 mA
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 10ns, 10ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Common Mode Transient Immunity (Min): 50kV/µs
Propagation Delay tpLH / tpHL (Max): 110ns, 110ns
Current - Peak Output: 2.5A
Pulse Width Distortion (Max): 40ns
Package / Case: 8-SOIC (0.268", 6.81mm Width)
Supplier Device Package: 8-SO Stretched
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Voltage - Output Supply: 10V ~ 20V
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Other Names: 516-3655,ACPL-K34T-000E-ND
Base Product Number: ACPL-K34
Approval Agency: CSA, UR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1001198-ACPL-K34T-000E
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B35 Linearized 4-Wire RTD Input Module - 8B35-04 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Digital Isolators - ADUM4402BRIZ-RL - 911099-ADUM4402BRIZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Passive isolator - 857-451 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details