Broadcom Inc. Hard To Find - ACPL-W343-000E ACPL-W343-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135444-ACPL-W343-00 0E Packaging: Tube Mounting Style: SMD Approvals: CSA, UR Technology: Optical Coupling Current - Output High, Low: 3A, 3A Voltage - Isolation: 5000Vrms Current - Peak Output: 4A Categories: Isolators Supplier Device Package: 6-SO Stretched Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 6-SOIC (0.268", 6.80mm Width) Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 200ns, 200ns Pulse Width Distortion (Maximum): 70ns Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control, Power Management Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Rise / Fall Time: 43ns, 40ns Voltage - Forward (Vf): 1.55V Voltage - Output Supply: 15V ~ 30V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135444-ACPL-W343-00 0E Packaging: Tube Mounting Style: SMD Approvals: CSA, UR Technology: Optical Coupling Current - Output High, Low: 3A, 3A Voltage - Isolation: 5000Vrms Current - Peak Output: 4A Categories: Isolators Supplier Device Package: 6-SO Stretched Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 6-SOIC (0.268", 6.80mm Width) Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 200ns, 200ns Pulse Width Distortion (Maximum): 70ns Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control, Power Management Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Rise / Fall Time: 43ns, 40ns Voltage - Forward (Vf): 1.55V Voltage - Output Supply: 15V ~ 30V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - ACPL-W343-000E - 1135444-ACPL-W343-000E - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - ACPL-W343-000E
1135444-ACPL-W343-000E
Hard To Find - ACPL-W343-000E 1135444-ACPL-W343-000E
Manufacturer: Broadcom Limited Win Source Part Number: 1135444-ACPL-W343-00 0E Packaging: Tube Mounting Style: SMD Approvals: CSA, UR Technology: Optical Coupling Current - Output High, Low: 3A, 3A Voltage - Isolation: 5000Vrms Current - Peak Output: 4A Categories: Isolators Supplier Device Package: 6-SO Stretched Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 6-SOIC (0.268", 6.80mm Width) Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 200ns, 200ns Pulse Width Distortion (Maximum): 70ns Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control, Power Management Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Rise / Fall Time: 43ns, 40ns Voltage - Forward (Vf): 1.55V Voltage - Output Supply: 15V ~ 30V

Manufacturer: Broadcom Limited
Win Source Part Number: 1135444-ACPL-W343-000E
Packaging: Tube
Mounting Style: SMD
Approvals: CSA, UR
Technology: Optical Coupling
Current - Output High, Low: 3A, 3A
Voltage - Isolation: 5000Vrms
Current - Peak Output: 4A
Categories: Isolators
Supplier Device Package: 6-SO Stretched
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 6-SOIC (0.268", 6.80mm Width)
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 35kV/μs
Propagation Delay tpLH / tpHL (Maximum): 200ns, 200ns
Pulse Width Distortion (Maximum): 70ns
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control, Power Management
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Rise / Fall Time: 43ns, 40ns
Voltage - Forward (Vf): 1.55V
Voltage - Output Supply: 15V ~ 30V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1135444-ACPL-W343-000E
Product Name Hard To Find - ACPL-W343-000E
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

SCM5B35 Linearized 4-Wire RTD Input Module - SCM5B35-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Signal Conditioners - 1357392 - RS Components, Ltd.
Specs
Signal Conditioning Isolation amplifier
Outputs Analog Voltage Output; Analog Current Output; Digital
Agency Approval UL
View Details
3 suppliers
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details