Broadcom Inc. Isolators - Gate Drivers - HCPL-J312-000E HCPL-J312-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042814-HCPL-J312-00 0E Packaging: Tube/Rail Approvals: CSA, IEC/EN/DIN, UR Mounting: Through Hole Technology: Optical Coupling Current - Output High, Low: 2A, 2A Forward Voltage: 1.6V Number of Channels: 1 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Isolation Voltage: 3750Vrms Current - Peak Output: 2.5A Pulse Width Distortion (Max): 300ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-DIP Supply Voltage - Operating: 15 V to 30 V Rise and Fall Time: 100ns, 100ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042814-HCPL-J312-00 0E Packaging: Tube/Rail Approvals: CSA, IEC/EN/DIN, UR Mounting: Through Hole Technology: Optical Coupling Current - Output High, Low: 2A, 2A Forward Voltage: 1.6V Number of Channels: 1 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Isolation Voltage: 3750Vrms Current - Peak Output: 2.5A Pulse Width Distortion (Max): 300ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-DIP Supply Voltage - Operating: 15 V to 30 V Rise and Fall Time: 100ns, 100ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - HCPL-J312-000E - 1042814-HCPL-J312-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - HCPL-J312-000E
1042814-HCPL-J312-000E
Isolators - Gate Drivers - HCPL-J312-000E 1042814-HCPL-J312-000E
Manufacturer: Broadcom Limited Win Source Part Number: 1042814-HCPL-J312-00 0E Packaging: Tube/Rail Approvals: CSA, IEC/EN/DIN, UR Mounting: Through Hole Technology: Optical Coupling Current - Output High, Low: 2A, 2A Forward Voltage: 1.6V Number of Channels: 1 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Isolation Voltage: 3750Vrms Current - Peak Output: 2.5A Pulse Width Distortion (Max): 300ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-DIP Supply Voltage - Operating: 15 V to 30 V Rise and Fall Time: 100ns, 100ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 1042814-HCPL-J312-000E
Packaging: Tube/Rail
Approvals: CSA, IEC/EN/DIN, UR
Mounting: Through Hole
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Forward Voltage: 1.6V
Number of Channels: 1
Common Mode Transient Immunity (Min): 25kV/μs
Propagation Delay tpLH / tpHL (Max): 500ns, 500ns
Isolation Voltage: 3750Vrms
Current - Peak Output: 2.5A
Pulse Width Distortion (Max): 300ns
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-DIP
Supply Voltage - Operating: 15 V to 30 V
Rise and Fall Time: 100ns, 100ns
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1042814-HCPL-J312-000E
Product Name Isolators - Gate Drivers - HCPL-J312-000E
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B34 Linearized 2- or 3-Wire RTD Input Module - 8B34-03 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-400-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
Isolators - Gate Drivers - SI8237AD-D-ISR - 933670-SI8237AD-D-ISR - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details